EN
  • EN
  • DE

SMAJ90AE3/TR13

Part No SMAJ90AE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 90V
Voltage - Breakdown (Min) 100V
Voltage - Clamping (Max) @ Ipp 146V
Current - Peak Pulse (10/1000µs) 3.4A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Base Product Number SMAJ90
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299166-SMAJ90AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ90AE3/TR13 CAD Model

Description

Product Overview: SMAJ90AE3/TR13 from Microchip Technology

The SMAJ90AE3/TR13 is a high-quality transient voltage suppression (TVS) diode from Microchip Technology, designed to protect sensitive electronic equipment from voltage spikes and surges. This robust component is engineered to safeguard circuits by clamping excess transient voltages to a safe level before they can cause damage to your electronics.

Key Features

  • Stand-off Voltage: The device has a stand-off voltage of 90V, which makes it suitable for a range of applications where this level of voltage protection is required.
  • Peak Pulse Power: With a peak pulse power dissipation of 400W (10/1000μs waveform), it can handle significant power spikes, ensuring the protection of your circuitry.
  • Package Type: The SMAJ90AE3/TR13 comes in a DO-214AC package, also known as an SMA package, which is known for its compact size and reliability in automated manufacturing processes.
  • High Surge Capability: Its design allows it to withstand high surge events, making it an ideal choice for protecting against severe transient voltage spikes.
  • Low Leakage Current: It features low leakage current, minimizing power loss when the device is in standby mode and enhancing the overall efficiency of the application it's used in.
  • RoHS Compliant: The component is RoHS compliant, ensuring that it meets the European Union's restrictions on the use of certain hazardous substances in electrical and electronic equipment.
  • Reel Packaging: Supplied in tape and reel packaging (TR13), it is optimized for automated pick-and-place assembly processes, which is ideal for high-volume production environments.

Applications

The SMAJ90AE3/TR13 is versatile and can be used in a variety of applications, including:

  • Consumer electronics such as TVs, computers, and smartphones
  • Industrial control systems
  • Power supply units
  • Telecommunication systems
  • Networking equipment

With its robust design and reliable performance, the SMAJ90AE3/TR13 from Microchip Technology is an excellent choice for designers and engineers looking to enhance the durability and longevity of their electronic products against voltage transients.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2313
STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281
ON Semiconductor
TVS DIODE 64.1VWM 103VC SMB
Need more? Email Us
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048
Vishay
TVS DIODE 36VWM DO214AB
Lowest to $0.8498
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess