EN
  • EN
  • DE

SMBJ51AE3/TR13

Part No SMBJ51AE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 51V
Voltage - Breakdown (Min) 56.7V
Voltage - Clamping (Max) @ Ipp 82.4V
Current - Peak Pulse (10/1000µs) 7.3A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ51
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299240-SMBJ51AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ51AE3/TR13 CAD Model

Description

Microchip Technology's SMBJ51AE3/TR13 Transient Voltage Suppressor

The SMBJ51AE3/TR13 is a high-quality transient voltage suppressor (TVS) diode from Microchip Technology, designed to provide reliable and robust protection for electronic equipment against voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD). This TVS diode is a great choice for safeguarding sensitive electronics in a variety of applications, including industrial, automotive, telecommunications, and consumer electronics.

Constructed with Microchip's advanced silicon technology, the SMBJ51AE3/TR13 is engineered to deliver superior clamping performance and high surge capability, ensuring that devices are shielded from abrupt voltage spikes. The component is packaged in an SMB (DO-214AA) package, which is known for its compact footprint and easy surface-mounting capability, making it suitable for high-density circuit board designs.

Key Features of the SMBJ51AE3/TR13:

  • Stand-Off Voltage: The device has a stand-off voltage of 51V, providing a stable protection threshold for a wide range of applications.
  • High Surge Capability: With its ability to handle high surge currents, this TVS diode can effectively absorb and dissipate transient energy, protecting downstream components from damage.
  • Low Clamping Voltage: Upon encountering a transient event, the SMBJ51AE3/TR13 clamps the overvoltage to a safe level, minimizing the risk of circuit failure.
  • Fast Response Time: The diode reacts almost instantaneously to transient voltage spikes, offering immediate protection when it is most needed.
  • Operating Temperature Range: Its wide operating temperature range ensures stability and functionality under various environmental conditions.
  • RoHS Compliant: The product is compliant with RoHS standards, ensuring that it meets the environmental and safety requirements for electronic components.
  • Tape and Reel Packaging: Supplied in tape and reel packaging (TR13), the SMBJ51AE3/TR13 is ideal for automated assembly processes, enhancing manufacturing efficiency.

With its robust design and dependable performance, the SMBJ51AE3/TR13 from Microchip Technology is an excellent choice for designers looking to enhance the durability and longevity of their electronic systems. Its ability to withstand severe transient conditions makes it a vital component in protecting sensitive circuits from overvoltage events.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess