EN
  • EN
  • DE

SMBJ5927AE3/TR13

Part No SMBJ5927AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 12 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 6.5 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 9.1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5927
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280964-SMBJ5927AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5927AE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5927AE3/TR13: Robust Zener Voltage Regulator Diode

The SMBJ5927AE3/TR13 from Microchip Technology is a precision Zener voltage regulator diode, designed to offer a reliable solution for voltage regulation and protection in a wide range of electronic applications. This component is a testament to Microchip's commitment to providing high-quality, durable electronic components that meet the stringent needs of the industry.

Key Features

  • Voltage Regulation: The SMBJ5927AE3/TR13 provides a nominal Zener voltage of 12V, making it suitable for applications requiring a stable reference voltage.
  • Power Dissipation: With a power dissipation of 3W, this Zener diode can handle significant power levels, making it ideal for robust applications.
  • Package: The device comes in a DO-214AA package, also known as an SMB package, which is known for its compact size and excellent power dissipation characteristics.
  • High Surge Capability: This Zener diode is capable of withstanding high surge conditions, ensuring protection against voltage spikes and transients.
  • Temperature Stability: The SMBJ5927AE3/TR13 operates within a wide temperature range, maintaining stable performance across varying environmental conditions.

Applications

The SMBJ5927AE3/TR13 is versatile and can be used in various applications, including:

  • Power supply regulation
  • Overvoltage and transient voltage protection circuits
  • Voltage reference in precision circuits
  • Consumer electronics
  • Telecommunication devices
  • Industrial equipment

Quality and Reliability

Microchip Technology ensures that the SMBJ5927AE3/TR13 meets the highest quality and reliability standards. Each component is rigorously tested to guarantee performance even under harsh conditions. This Zener diode is also RoHS compliant, adhering to environmental regulations and ensuring a reduced ecological footprint.

Ordering Information

The product is available in tape and reel format with the designation TR13, facilitating easy integration into automated manufacturing processes. This packaging ensures safe handling and efficient assembly during the production phase.

With its robust design and reliable performance, the SMBJ5927AE3/TR13 from Microchip Technology is an excellent choice for designers and engineers looking for a high-quality Zener voltage regulator diode for their electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess