EN
  • EN
  • DE

SMDB12CE3/TR7

Part No SMDB12CE3/TR7
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel
Type Zener
Bidirectional Channels 4
Voltage - Reverse Standoff (Typ) 12V
Voltage - Breakdown (Min) 13.3V
Voltage - Clamping (Max) @ Ipp 19V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 95pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDB
Other Names SMDB12CE3MSCT,SMDB12CE3MSDKR,SMDB12CE3TR7,SMDB12CE3MSCT,SMDB12CE3MSTR,150-SMDB12CE3/TR7CT,SMDB12CE3MSTR,SMDB12CE3,SMDB12CE3MSDKR,150-SMDB12CE3/TR7DKR,150-SMDB12CE3/TR7TR
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299150-SMDB12CE3/TR7
Ultra Librarian 3D Model Ultra Librarian SMDB12CE3/TR7 CAD Model

Description

SMDB12CE3/TR7 - A Robust ESD Protection Device from Microchip Technology

The SMDB12CE3/TR7 is a cutting-edge electronic component designed by Microchip Technology, a leader in the semiconductor industry. This device is specifically crafted to provide exceptional Electrostatic Discharge (ESD) protection for sensitive electronic equipment. It is an ideal solution for safeguarding high-speed data lines and other vulnerable circuits against the potentially damaging effects of ESD events.

Key Features

  • ESD Protection: The SMDB12CE3/TR7 offers robust ESD protection that exceeds IEC 61000-4-2 (Level 4) standards, ensuring that your electronics are shielded from the most severe ESD strikes.
  • Low Clamping Voltage: This device features a low clamping voltage, which is crucial for the protection of modern, low-voltage integrated circuits. It helps to minimize the stress on protected components during an ESD event.
  • Low Leakage Current: With its low leakage current, the SMDB12CE3/TR7 ensures minimal power loss, making it highly efficient for battery-powered applications.
  • Fast Response Time: The component boasts an ultra-fast response time, providing immediate protection upon the detection of an ESD surge, thereby preserving the integrity of the electronic system.
  • Compact Package: Available in a space-saving SMD (Surface-Mount Device) package, the SMDB12CE3/TR7 is suitable for high-density circuit board designs without compromising on performance.

Applications

The versatility of the SMDB12CE3/TR7 makes it an excellent choice for a wide range of applications, including:

  • USB interfaces
  • HDMI ports
  • DisplayPort interfaces
  • High-speed data lines in consumer electronics
  • Portable electronic devices
  • Telecommunication systems

Reliability and Quality

Microchip Technology is renowned for its commitment to quality and reliability. The SMDB12CE3/TR7 is manufactured to meet the highest industry standards, ensuring long-term performance and consistency. As an ESD protection solution, it is a testament to Microchip's dedication to providing components that enhance the durability and lifespan of electronic products.

With the SMDB12CE3/TR7, designers and engineers can confidently address the challenges of ESD protection, ensuring that their electronic devices operate reliably in today's fast-paced, technology-driven environment.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess