Products specifications

Category RF/IF and RFID>RF Amplifiers
Mfr Microchip Technology
Package Tape & Reel (TR)
Product Status Obsolete
Frequency 2.4GHz ~ 2.5GHz
Gain 27dB
RF Type Bluetooth
Voltage - Supply 2.7V ~ 3.6V
Current - Supply 115mA
Test Frequency 2.4GHz ~ 2.5GHz
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1236228-SST12LP00A/NF
Ultra Librarian 3D Model Ultra Librarian SST12LP00A/NF CAD Model

Description

Microchip Technology's SST12LP00A/NF: A High-Performance RF Amplifier

The SST12LP00A/NF from Microchip Technology is a state-of-the-art RF amplifier designed to deliver exceptional performance for a wide range of wireless applications. This powerful amplifier is part of Microchip's extensive portfolio of RF products, known for their reliability and cutting-edge technology.

The SST12LP00A/NF operates within the 2.4 GHz to 2.5 GHz frequency range, making it an ideal choice for applications such as WiFi, Bluetooth, and other ISM band systems. Its high linearity and efficiency are tailored to meet the stringent requirements of high data rate and long-range communication systems.

Key Features:

  • Frequency Range: Designed to operate seamlessly within the 2.4 GHz to 2.5 GHz band, accommodating a variety of RF applications.
  • Power Efficiency: Boasts high power-added efficiency (PAE), which ensures minimal power wastage and extends battery life in portable devices.
  • High Output Power: Capable of delivering a high output power level, which is essential for maintaining signal integrity over longer distances.
  • Low EVM: Exhibits low error vector magnitude (EVM), which translates to improved signal quality and better overall performance.
  • Integrated Power Detector: Comes with an integrated power detector that simplifies output power monitoring and control, enhancing the system's adaptability and responsiveness.

With its robust design, the SST12LP00A/NF is built to withstand the rigors of various operating environments. Its compact form factor allows for easy integration into space-constrained designs, without compromising on power or performance. Furthermore, the device is matched to 50 Ohms on both input and output, enabling straightforward integration into the RF signal chain without the need for complex matching networks.

Whether you're developing high-performance WiFi access points, wireless routers, or IoT devices, the SST12LP00A/NF amplifier from Microchip Technology offers the reliability, efficiency, and performance necessary to excel in today's demanding wireless communication landscape.

You May Also Be Interested in

Analog Devices Inc.
Industrial Sensors | IC AMP VSAT 24GHZ-43.5GHZ 16SMT
Lowest to $984.8485
ECAD model for HMC1040LP3CE
Mini-Circuits
IC AMP 5G 22GHZ-43.5GHZ 12MCLP
Lowest to $103.4880
ECAD model for TSS-44+
Broadcom Limited
6 - 20 GHz Amplifier | IC RF AMP 6GHZ-20GHZ MODULE
Lowest to $293.0527
ECAD model for AMMC-5618-W50
Microchip Technology
IC AMP 802.11B/G/N 2.4GHZ 6X2SON
Need more? Email Us
ECAD model for SST12LP19E-NR
Analog Devices Inc.
0.5 dB LSB GaAs MMIC 6-BIT DIGITAL VARIABLE GAIN AMPLIFIER, 50 MHz - 1 GHz | IC RF AMP GP 50MHZ-1GHZ 32QFN
Need more? Email Us
ECAD model for HMC627LP5E
Skyworks Solutions Inc.
IC RF AMP / RF Amplifier IC
Need more? Email Us
ECAD model for SKY65148-31
Mini-Circuits
IC AMP CELLULAR 50MHZ-6GHZ 8QFN / RF Amplifier IC Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN 50MHz ~ 6GHz 8-QFN (3x3)
Lowest to $5.6932
ECAD model for PMA-5455+
Mini-Circuits
IC AMP CELL 500MHZ-4.5GHZ 8QFN / RF Amplifier IC Cellular 500MHz ~ 4.5GHz 8-QFN (3x3)
Need more? Email Us
ECAD model for MNA-2W+
M/A-Com Technology Solutions
RF Driver Amplifier
Need more? Email Us
ECAD model for MAAM-009286-TR3000

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention