EN
  • EN
  • DE

SST25PF080B-80-4C-SAE-T

Part No SST25PF080B-80-4C-SAE-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 8MBIT SPI 80MHZ 8SOIC  /  FLASH Memory IC 8Mb (1M x 8) SPI 80 MHz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST25
Package Tape & Reel (TR)
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 8Mb (1M x 8)
Memory Interface SPI
Clock Frequency 80 MHz
Write Cycle Time - Word, Page 10µs
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SST25PF080B
Standard Package 3,300
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254515-SST25PF080B-80-4C-SAE-T
Ultra Librarian 3D Model Ultra Librarian SST25PF080B-80-4C-SAE-T CAD Model

Description

The SST25PF080B-80-4C-SAE-T is a cutting-edge Flash memory device from Microchip Technology, a leader in the semiconductor industry. This product is designed to provide high-performance data storage and retrieval solutions for a broad range of applications, including embedded systems, telecommunications, computing, and consumer electronics.

With a memory size of 8 Mbit, the SST25PF080B-80-4C-SAE-T offers ample space for firmware storage, configuration parameters, or any data that requires fast and reliable non-volatile storage. This device operates on a supply voltage ranging from 2.7V to 3.6V, making it suitable for low-power applications and battery-operated devices.

Key Features:

  • Memory Size: 8 Mbit (1M x 8)
  • Interface Type: SPI (Serial Peripheral Interface)
  • Clock Frequency: 80 MHz for fast data transfer
  • Supply Voltage: 2.7V to 3.6V
  • Operating Temperature: -40°C to +85°C, suitable for harsh environments
  • Packaging: 8-SOIC (0.209", 5.30mm Width)

The device features a high-speed SPI interface that allows for a clock frequency of up to 80 MHz, providing rapid data access and programming capabilities. This high-speed operation is essential for applications that require quick boot times or frequent data updates.

One of the major advantages of the SST25PF080B-80-4C-SAE-T is its robustness in extreme conditions. The device can operate over an industrial temperature range of -40°C to +85°C, ensuring reliable performance even in the most demanding environments.

The SST25PF080B-80-4C-SAE-T comes in a space-saving 8-SOIC package, which is ideal for applications with limited PCB space. Additionally, the device supports full command-set compatibility with the popular Serial Flash families, which simplifies design integration and allows for easy scalability.

In summary, the SST25PF080B-80-4C-SAE-T from Microchip Technology is a high-quality, durable, and versatile Flash memory solution that meets the needs of modern electronic applications requiring fast access, high reliability, and compact form factor.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess