EN
  • EN
  • DE

SST25VF010A-33-4C

Part No SST25VF010A-33-4C
Manufacturer Microchip Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOP8
Manufacturer Microchip Technology
Manufacturer Homepage www.microchip.com
Win Source Part Number 749559-SST25VF010A-33-4C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST25VF010A-33-4C CAD Model

Description

Microchip Technology SST25VF010A-33-4C-SAE Flash Memory

The SST25VF010A-33-4C-SAE from Microchip Technology is a high-performance, 1 Mbit Serial Peripheral Interface (SPI) flash memory device that offers a versatile storage solution for a wide range of applications. Designed with reliability and efficiency in mind, this flash memory device operates at a voltage range of 2.7V to 3.6V and features a 33 MHz clock frequency, providing fast data transfer rates suitable for both industrial and consumer electronics.

With its 4C-SAE configuration, the SST25VF010A offers a flexible and easy-to-use interface that is compatible with the SPI protocol, making it an ideal choice for microcontroller-based systems. The small form factor and low power consumption of the device make it particularly well-suited for portable and battery-operated devices where space and energy efficiency are critical considerations.

The device boasts a sector-erase and block-erase capability, allowing for efficient memory management and making it easier to update the stored data. The SST25VF010A also supports full-chip erase, which can be useful for applications that require regular data refreshes or reprogramming. Additionally, the memory is organized into 2,048 pages, each containing 256 bytes, which provides a high level of granularity for data storage and retrieval.

One of the key features of the SST25VF010A-33-4C-SAE is its enhanced security with software and hardware write protection options. These features help safeguard the data against accidental erasures or overwrites, ensuring the integrity and longevity of the stored information. The device also offers a fast read access time, which is essential for applications that require quick boot times and real-time data access.

In summary, the Microchip SST25VF010A-33-4C-SAE is a robust and reliable flash memory device that provides a combination of performance, flexibility, and security, making it an excellent choice for a diverse array of electronic applications.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess