EN
  • EN
  • DE

SST25VF016B

Part No SST25VF016B
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193218-SST25VF016B
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking
Ultra Librarian 3D Model Ultra Librarian SST25VF016B CAD Model

Description

Microchip Technology's SST25VF016B SPI Serial Flash Memory

The SST25VF016B from Microchip Technology is a 16-Mbit (2MB) Serial Peripheral Interface (SPI) Flash memory device that is designed to provide a high-speed, reliable storage solution for a wide range of applications. This flash memory chip offers the flexibility and performance necessary for today's multimedia devices, networking systems, and many other embedded systems.

Key Features

  • High-Speed Data Transfer: The SST25VF016B boasts a fast read speed of up to 80 MHz through its SPI interface, enabling quick data access and efficient operation.
  • Flexible Erase Capability: It offers flexible erase options including 4KB sector erase, 32KB and 64KB block erase, which allows for efficient memory management and optimization of storage space.
  • Enhanced Endurance: The device is built to last, with a typical endurance of 100,000 erase/write cycles, ensuring data integrity and longevity of the memory.
  • Low Power Consumption: With a typical standby current of only 10 µA, the SST25VF016B is designed for energy-conscious applications, minimizing power usage when not in active use.
  • Wide Operating Voltage Range: The memory operates across a wide voltage range of 2.7V to 3.6V, compatible with a variety of host devices and systems.

Applications

The SST25VF016B is suitable for a broad spectrum of applications, including:

  • Digital Cameras
  • Handheld Computers
  • MP3 Players
  • Bluetooth Devices
  • Digital Voice Recorders
  • Networking Hardware
  • Industrial Control Systems

Reliability and Support

Microchip Technology is known for its commitment to quality and reliability, and the SST25VF016B is no exception. It comes with the support and expertise of Microchip's technical team, ensuring that developers have the resources they need to integrate the memory device into their designs successfully.

In summary, the SST25VF016B is a high-speed, highly reliable SPI flash memory that offers the performance and flexibility required for modern electronic applications. Its robust feature set and wide operating voltage range make it an excellent choice for designers looking to optimize their storage solutions.

You May Also Be Interested in

Samsung
Flash 4G 512M*8 D-die 2.7^3.6V Lead Free
Need more? Email Us
Microchip Technology
Parallel Flash, 2.7 - 3.6 V, 16 Mbit, x16, 70 ns, -40°C to +85°C, TSOP-48, RoHS
Lowest to $60.5093
Intel
IC 1MX8 Flash 12V Prom, 100NS, PDSO44
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT SPI 80MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 80 MHz 8-SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH MEMORY NOR PARALLEL / FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Intel
Lowest to $8.1612
GigaDevice Semiconductor
IC FLASH 64MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 120 MHz 8-USON (4x4)
Need more? Email Us
Intel
MD264 Qdp 32GB X8 Split 1.8/3.3V TSOP
Need more? Email Us
Microchip Technology
IC FLASH 16MBIT PARALLEL 48TFBGA / FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-TFBGA (6x8)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess