EN
  • EN
  • DE

SST25WF040B-40E/SN

Part No SST25WF040B-40E/SN
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 4MBIT SPI 40MHZ 8SOIC  /  FLASH Memory IC 4Mb (512K x 8) SPI 40 MHz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST25
Package Tube
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Memory Interface SPI
Clock Frequency 40 MHz
Write Cycle Time - Word, Page 1ms
Voltage - Supply 1.65V ~ 1.95V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SST25WF040
Standard Package 100
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254510-SST25WF040B-40E/SN
Ultra Librarian 3D Model Ultra Librarian SST25WF040B-40E/SN CAD Model

Description

The SST25WF040B-40E/SN is a cutting-edge serial flash memory device from Microchip Technology, renowned for its reliability and performance in a wide range of applications. This 4 Mbit flash memory chip is a part of the SST25 Series, which is designed to provide flexible and cost-effective storage solutions for today's sophisticated electronics.

Operating at a frequency of 40 MHz, the SST25WF040B ensures fast read and write capabilities, which is essential for high-speed microcontroller-based systems. The device utilizes the popular SPI (Serial Peripheral Interface) bus, which allows for simple integration into most microcontroller architectures, providing an efficient means of data storage and retrieval.

One of the notable features of the SST25WF040B-40E/SN is its low-power consumption, making it an excellent choice for battery-powered devices where energy efficiency is crucial. Additionally, the device supports full operation in the wide temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions, suitable for industrial and automotive applications.

The SST25WF040B-40E/SN comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is a common footprint that eases the design process and is suitable for PCBs with limited space. This package is also known for its durability and resistance to environmental factors, contributing to the longevity of the product.

Security is a key aspect of modern memory devices, and the SST25WF040B incorporates security features that allow users to protect their code and data. It includes secure ID features with a factory pre-programmed 64-bit unique ID, and a user-lockable area to safeguard sensitive information.

In summary, the SST25WF040B-40E/SN from Microchip Technology is a robust and versatile flash memory device that offers fast data transfer, low power consumption, and a range of security features. Its wide operating temperature range and compact SOIC package make it an ideal choice for a multitude of applications, from portable electronics to industrial control systems.

You May Also Be Interested in

STMicroelectronics
IC NVSRAM 256KBIT PARALLEL 28SOH / NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOH
Lowest to $42.6677
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PARALLEL 54TFBGA / SDRAM Memory IC 256Mb (16M x 16) Parallel 166 MHz 5.4 ns 54-TFBGA (8x8)
Lowest to $22.5715
Adesto Technologies
IC FLASH 512KBIT SPI 8SOIC / FLASH Memory IC 512Kb (64K x 8) SPI 104 MHz 8-SOIC
Lowest to $0.6129
Fairchild/ON Semiconductor
IC EEPROM 128KBIT I2C 8TSSOP / EEPROM Memory IC 128Kb (16K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32STSOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-TSOP I
Need more? Email Us
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32SOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-SOP
Lowest to $9.5553
Winbond Electronics
IC FLASH 128MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 133 MHz 8-SOIC
Lowest to $2.4235
ISSI, Integrated Silicon Solution Inc
IC FLASH 4MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $0.6132
Winbond Electronics
IC FLASH / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 133 MHz 6 ns 8-SOIC
Lowest to $10.0855

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess