EN
  • EN
  • DE

SST26VF016B-104I/SM70SVAO

Part No SST26VF016B-104I/SM70SVAO
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 16MBIT SPI/QUAD 8SOIJ / FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-SOIJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series Automotive, AEC-Q100, SST26 SQI®
Package Tube
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 16Mb (2M x 8)
Memory Interface SPI - Quad I/O
Clock Frequency 104 MHz
Write Cycle Time - Word, Page 1.5ms
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIJ
Base Product Number SST26VF016
Standard Package 90
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254552-SST26VF016B-104I/SM70SVAO
Ultra Librarian 3D Model Ultra Librarian SST26VF016B-104I/SM70SVAO CAD Model

Description

The SST26VF016B-104I/SM70SVAO is a state-of-the-art flash memory device from Microchip Technology, designed to provide high-speed data storage and reliability for a wide range of applications. This 16-Mbit flash memory chip is part of the SST26VF family, known for its SuperFlash® technology, which offers low power consumption and high performance.

Key Features

  • Memory Size: 16 Mbit (2 MB)
  • Operating Voltage Range: 2.7V to 3.6V, providing flexibility for various power supply conditions.
  • Interface Type: SPI (Serial Peripheral Interface) with speeds up to 104 MHz, allowing for fast data transfer rates.
  • Operating Temperature Range: -40°C to +85°C, ensuring reliable operation under extreme environmental conditions.
  • Package: The device comes in an 8-lead SOIJ (Small Outline J-Lead) package, which is suitable for compact PCB layouts.
  • Endurance: High endurance with 100,000 erase/write cycles, ensuring a long operational lifespan.
  • Data Retention: Offers a minimum data retention of 100 years, providing a stable and reliable storage solution over an extended period.

Applications

The SST26VF016B-104I/SM70SVAO is versatile and can be used in a variety of applications including:

  • Digital cameras and audio devices
  • Smart meters and medical devices
  • Industrial control systems
  • Automotive electronics
  • Home automation and security systems

Advanced Security Features

This flash memory chip includes advanced security features such as:

  • Software and hardware write protection options to prevent accidental overwrites and data corruption.
  • Lockable 2 KB OTP (One Time Programmable) area for secure storage of unique identifiers or sensitive data.

Conclusion

The SST26VF016B-104I/SM70SVAO from Microchip Technology is a high-quality, robust flash memory solution, ideal for manufacturers and designers looking to integrate reliable data storage into their products. With its advanced features and broad operating conditions, it is an excellent choice for applications requiring long-term data integrity and high performance.

You May Also Be Interested in

Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7271 $51.8130
75+ $1.4172 $106.2900
110+ $1.3729 $151.0190
155+ $1.3286 $205.9330
195+ $1.2843 $250.4385
265+ $1.1514 $305.1210
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,400 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess