EN
  • EN
  • DE

SST26VF040AT-104I/MF

Part No SST26VF040AT-104I/MF
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 4MBIT SPI/QUAD 8WDFN  /  FLASH Memory IC 4Mb (512K x 8) SPI - Quad I/O 104 MHz 8-WDFN (5x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST26 SQI®
Package Tape & Reel
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Memory Interface SPI - Quad I/O
Clock Frequency 104 MHz
Write Cycle Time - Word, Page 1.5ms
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WDFN (5x6)
Base Product Number SST26VF040
Other Names 150-SST26VF040AT-104I/MFTR,150-SST26VF040AT-104I/MFDKR,150-SST26VF040AT-104I/MFCT
Standard Package 2,000
MSL Level 3 (168 Hours)
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 1254486-SST26VF040AT-104I/MF
Ultra Librarian 3D Model Ultra Librarian SST26VF040AT-104I/MF CAD Model

Description

Microchip Technology's SST26VF040AT-104I/MF Flash Memory

The SST26VF040AT-104I/MF is a cutting-edge 4 Mbit Flash memory device from the renowned Microchip Technology, designed to deliver high performance, reliability, and flexibility for a wide range of applications. This memory chip is a member of the SST26VF family, which is known for its SuperFlash® technology, providing a robust storage solution with enhanced endurance and low power consumption.

Key Features

  • Memory Size: The device boasts a storage capacity of 4 Megabits, allowing ample space for firmware storage, configuration parameters, or data logging in embedded systems.
  • Interface Type: It utilizes the versatile Serial Peripheral Interface (SPI) with multi-I/O support, enabling high-speed data transfer and simple integration with a wide range of microcontrollers and processors.
  • Performance: The SST26VF040AT-104I/MF offers fast read speeds and efficient write operations, ensuring swift access to code and data, which is crucial for performance-critical applications.
  • Operating Temperature Range: Engineered to operate reliably across an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Supply Voltage: It operates at a low power supply voltage range from 2.7V to 3.6V, which helps in reducing overall power consumption of the system.
  • Endurance and Reliability: The device is built with SuperFlash® technology that provides high endurance of 100,000 write cycles, and data retention of over 20 years, ensuring data integrity and longevity.
  • Package: The SST26VF040AT-104I/MF is available in a compact 8-lead WDFN (6x5 mm) package, allowing for space-efficient designs in space-constrained applications.

Applications

This flash memory chip is ideal for a variety of applications, including:

  • Embedded systems requiring non-volatile memory storage
  • IoT devices for configuration and update storage
  • Consumer electronics
  • Industrial automation systems
  • Automotive electronics
  • Networking equipment

With its robust feature set, the SST26VF040AT-104I/MF from Microchip Technology is an excellent choice for designers seeking a reliable and high-performance flash memory solution.

You May Also Be Interested in

GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess