EN
  • EN
  • DE

SST26VF064BA-104I/SO

Part No SST26VF064BA-104I/SO
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 64MBIT SPI/QUAD 16SOIC  /  FLASH Memory IC 64Mb (8M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST26 SQI®
Package Tube
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 64Mb (8M x 8)
Memory Interface SPI - Quad I/O
Clock Frequency 104 MHz
Write Cycle Time - Word, Page 1.5ms
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number SST26VF064
Standard Package 47
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 1254422-SST26VF064BA-104I/SO
Ultra Librarian 3D Model Ultra Librarian SST26VF064BA-104I/SO CAD Model

Description

Microchip Technology SST26VF064BA-104I/SO Serial Quad I/O Flash Memory

The SST26VF064BA-104I/SO from Microchip Technology is a high-performance, 64-Mbit Flash memory device that provides a reliable storage solution for a wide range of embedded applications. This versatile memory chip, housed in a convenient SOIC package, is designed to operate with a wide range of operating voltages, making it a flexible choice for designers looking to integrate non-volatile memory into their systems.

One of the standout features of the SST26VF064BA-104I/SO is its Serial Quad I/O (SQI) interface, which enables high-speed data transfer rates. This feature allows for efficient data read and write operations, which is essential for applications requiring quick access to stored data, such as real-time data logging or firmware updates.

With its 104 MHz clock frequency, this Flash memory device can deliver fast read speeds that can significantly improve system performance. The SST26VF064BA-104I/SO also supports full command-set compatibility with traditional SPI (Serial Peripheral Interface) protocols, ensuring ease of integration into existing designs that utilize SPI memory.

Microchip's SuperFlash® technology, which underpins the SST26VF064BA-104I/SO, offers low power consumption and excellent reliability. This technology is known for its endurance and retention characteristics, making it an ideal choice for applications where data integrity and retention over extended periods are critical. Furthermore, the device includes a variety of advanced security features, such as a unique, factory pre-programmed 64-bit serial number, and the ability to permanently lock down portions of the memory for added protection against unauthorized access.

Additional features of the SST26VF064BA-104I/SO include a burst mode for continuous data transfer, sector erase capability for efficient memory management, and a hold pin that allows the host controller to pause serial communication without resetting the serial sequence. These features, along with the robust design and the wide operating temperature range of -40°C to +85°C, make the SST26VF064BA-104I/SO an excellent choice for a multitude of applications, including industrial control, consumer electronics, IoT devices, and more.

In summary, the SST26VF064BA-104I/SO Flash memory from Microchip Technology offers a blend of performance, flexibility, and reliability, making it a top choice for designers and engineers looking to incorporate a high-quality memory solution into their products.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9494 $65.6964
13+ $8.9836 $116.7868
20+ $8.7029 $174.0580
28+ $8.4223 $235.8244
36+ $8.1416 $293.0976
48+ $7.2996 $350.3808
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess