EN
  • EN
  • DE

SST26VF064BAT-104I/MF

Part No SST26VF064BAT-104I/MF
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 64MBIT SPI/QUAD 8WDFN  /  FLASH Memory IC 64Mb (8M x 8) SPI - Quad I/O 104 MHz 8-WDFN (5x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST26 SQI®
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 64Mb (8M x 8)
Memory Interface SPI - Quad I/O
Clock Frequency 104 MHz
Write Cycle Time - Word, Page 1.5ms
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WDFN (5x6)
Base Product Number SST26VF064
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 1254459-SST26VF064BAT-104I/MF
Ultra Librarian 3D Model Ultra Librarian SST26VF064BAT-104I/MF CAD Model

Description

Microchip Technology SST26VF064BAT-104I/MF Flash Memory

The SST26VF064BAT-104I/MF is a high-performance, 64-Mbit Flash memory device designed and manufactured by Microchip Technology. Engineered with reliability and efficiency in mind, this memory module is an ideal choice for a wide range of applications that require robust data storage and quick access times. It utilizes Microchip's proprietary SuperFlash® technology, which provides the device with enhanced endurance and reduced power consumption.

This product features a flexible 4-bit I/O Serial Quad I/O™ (SQI) interface that enables low-latency, high-speed data transfer. The SST26VF064BAT-104I/MF operates on a wide voltage range of 2.7V to 3.6V, making it suitable for various electronic devices, from portable gadgets to industrial equipment. With its 104 MHz clock frequency, data can be accessed swiftly, ensuring optimal performance for critical applications.

The SST26VF064BAT-104I/MF comes in a compact 8-contact WDFN package, which is not only space-efficient but also allows for easy integration into existing designs. It supports full command-set compatibility with traditional SPI protocols, thereby providing designers with a seamless upgrade path for legacy systems or the flexibility to use it in new designs without significant changes to the host interface.

Key features of the SST26VF064BAT-104I/MF include:

  • Burst Modes with 104 MHz Max Frequency
  • Low Power Consumption
  • Uniform 4 KByte sectors and 64 KByte blocks
  • 100,000 Erase/Program Cycles Minimum
  • Minimum 100 years Data Retention
  • Hold and Write Protection Pins
  • End-of-Write Detection: Program Suspend & Resume

With its advanced security features, the SST26VF064BAT-104I/MF also ensures data protection, offering Software Write Protection for individual blocks and a One-Time Programmable (OTP) secure ID area for storing unique identifiers or sensitive data.

Whether you're developing consumer electronics, IoT devices, or industrial control systems, the SST26VF064BAT-104I/MF from Microchip Technology provides the reliability, speed, and flexibility needed to maintain the integrity and efficiency of your data storage and retrieval processes.

You May Also Be Interested in

Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess