EN
  • EN
  • DE
  • IT

SST39LF800A-55-4C-B3KE

Part No SST39LF800A-55-4C-B3KE
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 8MBIT 55NS 48TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Memory Format FLASH
Technology FLASH
Memory Size 8Mb (512K x 16)
Access Time 55ns
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 48-TFBGA
Win Source Part Number 030925-SST39LF800A-55-4C-B3KE
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SST39LF800A-55-4C-B3KE CAD Model

Description

Microchip Technology SST39LF800A-55-4C-B3KE Flash Memory

The SST39LF800A-55-4C-B3KE is a high-quality flash memory device from Microchip Technology, designed to offer reliable storage solutions for a wide range of applications. This non-volatile memory chip is part of the SST39 Series and provides a flexible and convenient way to update firmware and store data in embedded systems.

Key Features

  • Memory Size: The device offers a substantial storage capacity of 8 Mbit, which is suitable for a variety of program code storage and data logging requirements.
  • Memory Organization: It is organized as 512K x 16, enabling efficient data management and access.
  • Performance: With an access time of 55 ns, this memory component ensures quick data retrieval, contributing to the overall performance of the system.
  • Operating Voltage: The memory operates over a wide voltage range, typically from 2.7V to 3.6V, making it versatile for different power supply conditions.
  • Temperature Range: Designed to perform reliably in varied environments, it operates within an industrial temperature range of -40°C to +85°C.
  • Package: The SST39LF800A-55-4C-B3KE comes in a 48-LFBGA (Known Good Die) package, which is known for its small footprint and good thermal performance.
  • Endurance: It offers high endurance with a minimum of 100,000 erase and program cycles per block, ensuring long-term reliability.
  • Software and Hardware Write Protection: Options to protect against inadvertent writes to the memory, including software command set and hardware protection features.

Applications

This flash memory is well-suited for a variety of applications, including but not limited to:

  • Embedded control systems
  • Automotive electronics
  • Networking and telecommunications equipment
  • Industrial control systems
  • Consumer electronics

The SST39LF800A-55-4C-B3KE from Microchip Technology represents a blend of performance, reliability, and flexibility, making it an excellent choice for designers and engineers looking for a memory solution that can keep up with the demanding requirements of modern electronic systems.

You May Also Be Interested in

GigaDevice Semiconductor
256MBIT NOR FLASH /3.3V /WSON8 8 / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 7 ns 8-WSON (6x8)
Lowest to $3.3264
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
Micron Technology Inc.
IC FLASH 128MBIT SPI 16SOP2 / FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 16-SOP2
Lowest to $7.0747
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Lowest to $16.4477
Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us
Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us
Cypress Semiconductor Corp
1M X 16 Flash 3V Prom 100 Ns PBGA48
Lowest to $6.5292
Microchip Technology
IC FLASH 4MBIT PARALLEL 32PLCC / FLASH Memory IC 4Mb (512K x 8) Parallel 70 ns 32-PLCC (11.43x13.97)
Lowest to $4.3356
Micron Technology Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3044 $58.4352
19+ $5.9935 $113.8765
29+ $5.8061 $168.3769
40+ $5.6188 $224.7520
52+ $5.4316 $282.4432
69+ $4.8696 $336.0024
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess