Product Overview: SST39VF010-70-4I-NHE-T
The SST39VF010-70-4I-NHE-T is a high-performance flash memory device from Microchip Technology, designed to offer a reliable and efficient storage solution for a wide range of applications. This component is part of the SST39 Series, which is well-regarded for its superior quality and durability.
Key Features
- Memory Size: The device comes with a 1 Megabit (128K x 8) memory size, providing ample space for firmware storage, boot code, or data logging.
- Speed: It features a fast read and write operation with an access time of 70ns, ensuring quick data retrieval and efficient performance.
- Interface: The Parallel Interface allows for easy integration with a wide variety of microcontrollers and processors.
- Operating Voltage: It operates within a voltage range of 4.5V to 5.5V, making it suitable for 5V systems.
- Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation under extreme conditions.
- Packaging: The device is offered in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, which provides robustness and ease of mounting on printed circuit boards.
- Endurance: High endurance with a minimum of 100,000 erase/write cycles per sector, ensuring a long operational lifespan.
Applications
The SST39VF010-70-4I-NHE-T is versatile and can be used in various applications, including:
- Embedded systems
- Boot firmware storage for computers and servers
- Telecommunications equipment
- Industrial control systems
- Medical devices
- Automotive electronics
Quality and Reliability
Microchip Technology is known for its commitment to quality, and the SST39VF010-70-4I-NHE-T is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability. For engineers and designers looking for a dependable flash memory solution, the SST39VF010-70-4I-NHE-T offers an excellent blend of performance, durability, and compatibility.