EN
  • EN
  • DE
  • IT

SST49LF040B-33-4C-NHE

Part No SST49LF040B-33-4C-NHE
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193658-SST49LF040B-33-4C-NHE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST49LF040B-33-4C-NHE CAD Model

Description

Microchip Technology SST49LF040B-33-4C-NHE

The SST49LF040B-33-4C-NHE is a high-quality, reliable flash memory device from Microchip Technology, designed to provide a robust storage solution for a variety of applications. This 4 Mbit (512K x 8-bit) flash memory chip operates at a voltage range of 2.7V to 3.6V, making it suitable for low power consumption requirements, and features a 33 MHz read frequency for swift data access.

This memory device comes in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, which offers a compact footprint while ensuring durability and ease of board mounting. The SST49LF040B is designed with a focus on performance and reliability, supporting a wide temperature range from 0°C to +70°C, making it suitable for industrial and commercial temperature environments.

One of the key features of the SST49LF040B-33-4C-NHE is its support for LPC (Low Pin Count) interface, which is ideal for embedded applications where a minimal number of I/O pins are required. This interface is particularly popular in modern PCs for BIOS flash memory and can be used in other embedded systems as well.

The device also supports both in-system programming (ISP) and in-application programming (IAP), allowing for easy firmware updates without the need for additional hardware. This feature ensures that the product can adapt to evolving software demands and can be updated post-deployment with minimal effort.

For added security, the SST49LF040B-33-4C-NHE includes a software protection mechanism. This is essential for applications where the integrity and security of the stored data are paramount. Additionally, the device boasts a high endurance of at least 100,000 erase/write cycles and a minimum data retention period of 100 years, ensuring that data stored on the device remains safe and accessible over an extended period.

In summary, the SST49LF040B-33-4C-NHE from Microchip Technology is a versatile, high-performance flash memory solution that offers reliability, easy integration, and advanced features for a wide range of applications that require stable and long-lasting data storage.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 90 ns 64-FBGA (13x11)
Lowest to $35.1880
Micron Technology Inc.
IC FLASH 128GBIT PAR 48TSOP I / FLASH - NAND Memory IC 128Gb (16G x 8) Parallel 83 MHz 48-TSOP I
Lowest to $20.1077
Winbond Electronics
64Mb Serial NOR Flash 133MHz XSON8
Lowest to $9.3835
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
32G-BIT Nand Flash Memory
Lowest to $46.7947
Microchip Technology
IC FLASH 32MBIT SPI/QUAD 8SOIJ / FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 104 MHz 8-SOIJ
Lowest to $7.0547
ON Semiconductor
Flash Mem Parallel 5V 512K-Bit 64K x 8 120ns 32-Pin PLCC
Need more? Email Us
Winbond Electronics
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 104 MHz 16-SOIC
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 128Mbit 128M/64M/32M x 1bit/2bit/4bit 8-Pin VDFN T/R
Lowest to $2.1254

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.3401 $70.2030
70+ $1.9210 $134.4700
105+ $1.8602 $195.3210
145+ $1.8007 $261.1015
190+ $1.7412 $330.8280
250+ $1.5600 $390.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,100 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess