EN
  • EN
  • DE

SST89E54RD2-40-C-TQJ

Part No SST89E54RD2-40-C-TQJ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 193677-SST89E54RD2-40-C-TQJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST89E54RD2-40-C-TQJ CAD Model

Description

Microchip Technology SST89E54RD2-40-C-TQJ

The SST89E54RD2-40-C-TQJ is a high-performance, 8-bit microcontroller designed and manufactured by Microchip Technology. This robust microcontroller is part of the FlashFlex family, renowned for its flexibility and reliability in a wide range of applications. The device operates at a frequency of up to 40 MHz, providing users with a powerful processing capability for their embedded system needs.

This microcontroller is packed with 72KB of flash memory, which not only allows for ample program storage but also supports in-system programming (ISP) and in-application programming (IAP) capabilities. This feature ensures that the device firmware can be updated in the field without the need for additional external programming resources, making it an ideal choice for applications that require frequent firmware updates or remote maintenance.

The SST89E54RD2-40-C-TQJ is designed with an enhanced instruction set that offers a wide range of features such as dual data pointers, automatic address recognition, and multiple 16-bit timers/counters. These features enable the microcontroller to handle complex tasks and improve the efficiency of time-sensitive operations.

Additionally, the microcontroller comes with 1KB of on-chip RAM, which provides sufficient space for data storage and manipulation during operation. The device also includes a full-duplex enhanced UART, which facilitates serial communication with other devices and peripherals, making it suitable for IoT (Internet of Things) applications and other communication-intensive tasks.

The SST89E54RD2-40-C-TQJ is available in a TQFP (Thin Quad Flat Package) form factor, which is ideal for space-constrained applications. It also provides a wide operating voltage range, typically from 4.5V to 5.5V, ensuring compatibility with a variety of power supply configurations.

With its robust feature set, the SST89E54RD2-40-C-TQJ from Microchip Technology is an excellent choice for designers looking for a dependable and versatile microcontroller for their next project, whether it be in the field of industrial control, consumer electronics, automotive systems, or any other application that demands high reliability and performance.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess