EN
  • EN
  • DE

SST89V58RD2-33-C-NJE

Part No SST89V58RD2-33-C-NJE
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 193719-SST89V58RD2-33-C-NJE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST89V58RD2-33-C-NJE CAD Model

Description

Microchip Technology SST89V58RD2-33-C-NJE

The SST89V58RD2-33-C-NJE is a high-performance, 8-bit microcontroller produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is part of the FlashFlex family of microcontrollers, which are known for their flexibility, reliability, and efficiency in a wide array of applications.

At the heart of this microcontroller is an 8051-compatible CPU, which operates at up to 33 MHz, providing a powerful platform for embedded control systems. The SST89V58RD2-33-C-NJE comes with 72 KB of on-chip flash memory, which is partitioned into 1 KB sectors and 4 KB blocks for maximum flexibility in data storage and code protection. The flash memory can also be reprogrammed in-application or via a conventional non-volatile memory programmer, making it easy for designers to update firmware and make changes as needed.

This device is further equipped with 1,024 bytes of RAM, enabling efficient data manipulation and buffer storage. The I/O options are robust, with 40 versatile I/O pins that allow for a wide range of peripheral connections. The microcontroller also features a variety of built-in peripherals, including three 16-bit timers/counters, a full-duplex enhanced UART, and a master/slave SPI serial interface, which are essential for complex timing operations and serial communication protocols.

The SST89V58RD2-33-C-NJE operates within a voltage range of 3.0V to 3.6V, making it suitable for low-power applications. Its temperature range of -40°C to 85°C ensures reliable performance in harsh environments. Additionally, the microcontroller comes in a 44-lead PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint while still offering ease of integration into system designs.

Designed with an emphasis on versatility and ease of use, the SST89V58RD2-33-C-NJE is an ideal choice for designers looking to implement microcontroller solutions in industrial controls, consumer electronics, automotive systems, and many other embedded applications where reliability and efficiency are paramount.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8591 $59.4364
10+ $12.1922 $121.9220
15+ $11.8122 $177.1830
21+ $11.4310 $240.0510
27+ $11.0499 $298.3473
35+ $9.9064 $346.7240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess