EN
  • EN
  • DE

SW300001

Part No SW300001
Manufacturer Microchip Technology
Catalog Software, Services
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Software, Services
Mfr Microchip Technology
Package Bulk
Type Digital Filter
Applications Design, Simulation
Operating System Windows
For Use With/Related Products dsPIC30F
Media Delivery Type CD/DVD
Base Product Number SW300001
Standard Package 1
RoHS Status Not applicable
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3D991
HTSUS 8523.49.2010
Win Source Part Number 1283203-SW300001
Ultra Librarian 3D Model Ultra Librarian SW300001 CAD Model

Description

Microchip Technology's SW300001 - MPLAB® ICD 3 In-Circuit Debugger

The SW300001 from Microchip Technology is a highly-engineered tool designed for engineers who require robust and powerful debugging for their projects. The MPLAB® ICD 3 In-Circuit Debugger is an integral part of the development arsenal for embedded control applications.

As an upgrade to its predecessors, the MPLAB® ICD 3 offers faster programming and a larger array of features. It supports all the Microchip microcontrollers, including the PIC® MCU and dsPIC® DSC families. The debugger is capable of real-time code debugging, which allows developers to inspect and modify the operation of their application on the fly.

The SW300001 is not just a debugging tool; it also functions as a programmer, giving users the ability to load their compiled code directly onto their target device. This feature is particularly useful for rapid prototyping and iterative development, where changes need to be tested and applied quickly.

One of the key benefits of the MPLAB® ICD 3 is its USB connectivity, which provides a high-speed data transfer interface between the debugger and the host computer. This ensures a smooth and efficient debugging experience, even with complex and data-intensive applications. Additionally, the device is fully integrated with Microchip's MPLAB® X IDE, offering a seamless workflow for developers.

The build quality of the SW300001 is also noteworthy. It has a rugged design to withstand the rigors of daily use in a professional development environment. Moreover, it features a metal case for enhanced durability and reliability, ensuring that it can support a wide range of environmental conditions.

In conclusion, the SW300001 MPLAB® ICD 3 In-Circuit Debugger is a sophisticated tool that offers exceptional functionality for debugging and programming Microchip microcontrollers. Its integration with MPLAB® X IDE, combined with its speed and reliability, makes it an indispensable tool for developers looking to streamline their development process and bring their products to market faster.

You May Also Be Interested in

Microchip Technology
SOFTWARE DESIGN PROCHIP / Simulation, CPLD ATF15xx Design, Simulation CD/DVD
Need more? Email Us
Display Visions
USB CHARACTER SET AND FONT EDITO
Need more? Email Us
Microsemi Corporation
IP MODULE CORE1553 BUS/REMOTE
Need more? Email Us
Parallax Inc.
CD ROM PARALLAX
Need more? Email Us
NXP / Nexperia
SOFTWARE DIST LICENSE <50000 / RTOS Perpetual 500k Units Programming
Need more? Email Us
Analog Devices Inc.
PRD LIC MAINT UCUSBD CORE SGL / License Blackfin®
Need more? Email Us
MaxLinear Inc
A720NGT
Lowest to $0.2287
Microchip Technology
MAINT 10K VIEWLOGIC UPGRADE / Integrated Development Environment (IDE)
Need more? Email Us
Microsemi Corporation
IP MODULE CORE1553 BUS CTLR
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess