EN
  • EN
  • DE

SY100E104JY

Part No SY100E104JY
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description QUINT 2-INPUT AND/NAND GATE | IC GATE AND/NAND QUINT2IN 28PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Logic Type AND/NAND Gate
Number of Inputs 10 Input (2, 2, 2, 2, 2)
Schmitt Trigger Input No
Output Type Differential
Supply Voltage (V) 4.2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.48x11.48)
Family Part Number 100E104
Manufacturer Pack Quantity 38
MSL Level 2 (1 Year)
Win Source Part Number 1262789-SY100E104JY
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100E104JY CAD Model

Description

The SY100E104JY is a high-performance quadruple 2:1 multiplexer from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is part of Microchip's SY100E series, which is designed to meet the stringent requirements of high-speed digital data processing systems.

Fabricated using advanced CMOS technology, the SY100E104JY offers a significant advantage in terms of speed and power consumption. It operates from a 5V supply voltage, making it compatible with a wide range of digital systems. The multiplexer's differential inputs and outputs ensure reduced noise and improved signal integrity, which is crucial for high-speed data transmission.

Key Features:

  • High-Speed Operation: The device is capable of handling data rates that make it suitable for the most demanding applications, including telecommunications and computing systems.
  • Low Power Consumption: Despite its high-speed capabilities, the SY100E104JY is designed to be energy-efficient, minimizing power usage without compromising performance.
  • Multiple Logic Functions: It can be used to perform various logic functions, adding to its versatility in complex digital circuits.
  • Extended Temperature Range: The device is built to operate over an industrial temperature range, making it reliable in various challenging environments.
  • Improved Signal Integrity: Differential inputs and outputs offer enhanced noise immunity and reduced electromagnetic interference (EMI).

Applications:

The SY100E104JY is ideal for use in various high-speed data path and logic applications. Its robust design and performance characteristics make it suitable for:

  • Telecommunication infrastructure
  • High-speed computer networks
  • Data processing systems
  • Automated test equipment
  • Military and aerospace electronics

In summary, Microchip Technology's SY100E104JY is a versatile and reliable component for any application requiring high-speed data multiplexing with minimal power consumption and enhanced signal integrity.

You May Also Be Interested in

ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Need more? Email Us
ON Semiconductor
IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $1.0095
Texas Instruments
IC BUFFER INVERTER 10BIT 24TSSOP
Need more? Email Us
ON Semiconductor
IC AND/NAND QUAD 2INP ECL 32LQFP
Lowest to $12.7650
ON Semiconductor
IC GATE OR/NOR ECL 4INP 5V 8SOIC
Lowest to $6.8965
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $4.8759
ON Semiconductor
INVERTER / Configurable Circuit Input
Lowest to $0.3538
ON Semiconductor
IC GATE CONFIG MULTIFUNC 6-ULLGA
Lowest to $1.1977
ON Semiconductor
IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $0.9714

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2229 $62.6748
27+ $4.2862 $115.7274
42+ $4.1522 $174.3924
58+ $4.0182 $233.0556
75+ $3.8843 $291.3225
100+ $3.4823 $348.2300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,464 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess