EN
  • EN
  • DE

SY100E195JY

Part No SY100E195JY
Manufacturer Microchip Technology
Catalog Clock/Timing - Delay Lines
Description PROGRAMMABLE DELAY CHIP | IC DELAY LINE 128TAP PROG 28PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Number of Taps/Steps 128
Function Programmable
Delay to 1st Tap 1.39ns
Tap Increment 20ps
Available Total Delays 1.39ns ~ 3.63ns
Number of Independent Delays 1
Supply Voltage (V) -4.2V ~ -5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.48x11.48)
Family Part Number SY100E195
Manufacturer Pack Quantity 38
MSL Level 3 (168 Hours)
Win Source Part Number 1262803-SY100E195JY
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100E195JY CAD Model

Description

Microchip Technology SY100E195JY Product Overview

The SY100E195JY from Microchip Technology is a high-performance, precision 5V ECL programmable delay line designed for integration into advanced digital systems requiring precise timing adjustments. This device is a part of the SY10/100E series, which is renowned for its high-speed and low-power consumption, making it an ideal solution for applications in communication, instrumentation, and automated test equipment.

Key Features:

  • Programmable Delay: The SY100E195JY offers a programmable delay range from 2ns to 10ns, which can be adjusted in 250ps increments, allowing for precise timing control and signal synchronization.
  • High-Speed Operation: With its ECL (Emitter-Coupled Logic) technology, this device is capable of operating at very high speeds, ensuring minimal propagation delay and rapid signal processing.
  • Low Power Consumption: Despite its high-speed capabilities, the SY100E195JY maintains low power consumption, making it suitable for power-sensitive applications.
  • Multiple Outputs: It features three programmable outputs that can be used to drive multiple loads or to provide multiple delay timings simultaneously.
  • Voltage Range: The device operates within a voltage range of -4.2V to -5.7V, providing flexibility in different system voltage environments.
  • Temperature Range: The SY100E195JY is designed to operate over the full military temperature range of -55°C to +125°C, ensuring reliable performance under extreme conditions.
  • Package Type: This product is available in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, which offers robustness and ease of handling for manufacturing processes.

Applications:

The SY100E195JY is versatile and can be used in a variety of applications, including but not limited to:

  • High-speed digital systems
  • Communication equipment
  • Automated test equipment
  • Signal processing
  • Instrumentation

In conclusion, the SY100E195JY from Microchip Technology is a reliable and precise programmable delay line that offers high-speed performance and low power consumption. Its flexibility and durability make it an excellent choice for engineers and designers working on cutting-edge digital systems.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 10TAP 250NS 14DIP
Lowest to $3.0261
Maxim Integrated
IC DELAY LINE 150NS 16SOIC
Lowest to $6.4830
Maxim Integrated
DELAY LINE 35TAP 8NS 8-SOIC
Need more? Email Us
Maxim Integrated
DELAY LINE 35TAP 30NS 8-SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 15NS 8DIP
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $3.6791
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $8.8609
Maxim Integrated
IC DELAY LINE 10TAP 100NS 16SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess