EN
  • EN
  • DE

SY100E404JC

Part No SY100E404JC
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description QUAD DIFFERENTIAL AND/NAND | IC GATE AND/NAND QUAD 28-PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Logic Type AND/NAND Gate
Number of Inputs 8 Input (2, 2, 2, 2)
Schmitt Trigger Input No
Output Type Differential
Supply Voltage (V) 4.2V ~ 5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.48x11.48)
Family Part Number 100E404
Manufacturer Pack Quantity 38
MSL Level 1 (Unlimited)
Win Source Part Number 1262808-SY100E404JC
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100E404JC CAD Model

Description

Microchip Technology's SY100E404JC: High-Speed Quad 2:1 Multiplexer

The SY100E404JC from Microchip Technology is a versatile and high-performance component designed for use in communication and data processing applications where speed and reliability are paramount. This quad 2:1 multiplexer is part of Microchip’s high-speed series of integrated circuits, offering unparalleled performance in a compact and efficient package.

Constructed using advanced silicon-gate CMOS technology, the SY100E404JC ensures minimal power consumption while delivering high-speed operation. Its differential PECL (Positive Emitter Coupled Logic) inputs and outputs provide a robust signaling environment, minimizing the effects of noise and ensuring signal integrity over long distances and in electrically noisy environments.

The device features four multiplexers, each with two data inputs, one select input, and a complementary output pair. This configuration allows for the selection of one of two data inputs to be passed to the output, providing flexibility in routing signals within complex digital systems. The multiplexer's select inputs are common to all four units, which simplifies the control logic required to operate the device.

Key specifications of the SY100E404JC include:

  • Operating Voltage: The device typically operates at a supply voltage of 5V, accommodating standard power supplies used in digital systems.
  • High-Speed Operation: With propagation delays as low as 250ps, the SY100E404JC is optimized for applications requiring rapid data throughput.
  • Temperature Range: The multiplexer is designed to function reliably over an extended industrial temperature range, ensuring stable performance in varying environmental conditions.
  • Package: The device is offered in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, which provides a balance between board space efficiency and ease of handling during manufacturing and assembly processes.

Applications for the SY100E404JC are diverse and include high-speed data acquisition, telecommunications switching systems, test equipment, and avionics. Its ability to switch quickly between data sources makes it an invaluable component in any high-speed digital signal processing chain.

Microchip Technology's commitment to quality ensures that the SY100E404JC is a reliable and durable choice for designers and engineers looking to enhance the performance of their digital systems. With its combination of speed, power efficiency, and robust design, this multiplexer is an exemplary solution for modern high-speed digital applications.

You May Also Be Interested in

ON Semiconductor
IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $4.3550
ON Semiconductor
IC AND/NAND QUAD 2INP ECL 32LQFP
Lowest to $12.7650
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $4.3550
ON Semiconductor
BUFFER/INVERTER PERIPHL DRIVER / Configurable Circuit Input
Need more? Email Us
ON Semiconductor
IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $1.0095
Texas Instruments
IC INVERTER 8-INPUT 20SSOP / Configurable Circuit Input
Lowest to $0.8802
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8TSSOP
Lowest to $9.2285
ON Semiconductor
IC GATE OR/NOR ECL 4INP 5V 8SOIC
Lowest to $6.8965
ON Semiconductor
IC GATE MULTI FUNCT DIFF 16-QFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6008 $59.4072
22+ $5.4158 $119.1476
34+ $5.2460 $178.3640
46+ $5.0774 $233.5604
59+ $4.9076 $289.5484
79+ $4.4006 $347.6474
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess