Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kbit
Memory Organization 256 x 8
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-VFDFN Exposed Pad
Supplier Device Package 8-DFN (2x3)
Base Product Number 25LC020
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1357044-25LC020AT-E/MC
Ultra Librarian 3D Model Ultra Librarian 25LC020AT-E/MC CAD Model

Description

The 25LC020AT-E/MC is a 2 Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) product from Microchip Technology, designed for storage applications where low-power and low-voltage operation are essential. This device is part of Microchip's renowned serial EEPROM portfolio and offers a versatile storage solution that is optimized for high performance, reliability, and flexibility.

Key Features

  • Memory Size: 2 Kbit (256 x 8)
  • Interface Type: Serial (SPI compatible)
  • Voltage Range: 1.8V to 5.5V, enabling operation in a variety of voltage environments
  • Operating Temperature Range: -40°C to +85°C, suitable for industrial applications
  • Write Cycle Time: 5 ms max, for efficient programming
  • Endurance: 1 million erase/write cycles, ensuring long-term reliability
  • Data Retention: 200 years at 25°C, providing a stable storage solution over time
  • Package: 8-pin TSSOP, which is ideal for space-constrained applications
  • Self-timed Erase and Write Cycles: No external timers required for write operations

Applications

With its compact form factor and SPI interface, the 25LC020AT-E/MC is well-suited for a wide array of applications. These include but are not limited to:

  • Portable electronic devices
  • Medical devices
  • Automotive systems
  • Industrial control systems
  • Smart cards

Quality and Support

Microchip Technology is known for its commitment to quality and long-term support for its products. The 25LC020AT-E/MC EEPROM comes with the assurance of Microchip's reputation for quality, backed by decades of industry-leading expertise in the development and manufacturing of microcontroller and analog semiconductors. Additionally, customers can benefit from Microchip's extensive technical support services to assist with design-in processes and to answer any product-related questions.

You May Also Be Interested in

Ramtron
Lowest to $3.6557
ECAD model for FM24CL16-STR
Fairchild/ON Semiconductor
Contact for details
Need more? Email Us
ECAD model for FM93C46AEM8
Renesas Electronics America
IC SRAM 4.5MBIT PAR 256CABGA / SRAM - Dual Port, Synchronous Memory IC 4.5Mbit Parallel 200 MHz 3.4 ns 256-CABGA
Need more? Email Us
ECAD model for 70T3599S200BCG
ISSI, Integrated Silicon Solution Inc
IC DRAM 1GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 1Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $14.6242
ECAD model for IS43TR16640BL-125KBL
Micron Technology Inc.
LPDDR3 128MX64 Plastic Wfbga 1.2
Need more? Email Us
ECAD model for EDF8164A3PF-JD-F-R
Micron Technology Inc.
LPDDR3 24G 384MX64 Fbga 6DP
Lowest to $16.4520
ECAD model for EDFP264A2PB-JD-F-R
Micron Technology Inc.
NOR Flash Serial (SPI, Dual SPI, Quad SPI) 3V 512M-bit 512M/256M/128M x 1/2-bit/4-bit 8ns 8-Pin VPDFN EP T/R
Lowest to $23.9394
ECAD model for N25Q512A13GF840F
Micron Technology Inc.
Lowest to $18.8257
ECAD model for MT29F8G08AAAWP:A
Ramtron
Processor Memory Companions 256K w/Pwr Mon, WDT, Bat Sw, Pwr Fail
Need more? Email Us
ECAD model for FM32256-G

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4035 $50.4375
305+ $0.3311 $100.9855
470+ $0.3208 $150.7760
645+ $0.3104 $200.2080
835+ $0.3001 $250.5835
1,120+ $0.2690 $301.2800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 13,200 pieces
MOQ: 125 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention