EN
  • EN
  • DE

SY100E445JCTR

Part No SY100E445JCTR
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC CONV 4-BIT SER/PAR 28-PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Applications Data Transport
Case / Package 28-PLCC (11.5x11.5)
Mounting Surface Mount
Win Source Part Number 047408-SY100E445JCTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100E445JCTR CAD Model

Description

The SY100E445JCTR is a quintessential component from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to the demanding requirements of high-speed digital systems, offering a remarkable blend of performance, reliability, and versatility.

Key Features

  • High-Speed Performance: The SY100E445JCTR is engineered for rapid data transmission, making it an ideal choice for applications that require swift and efficient data handling capabilities.
  • Low Power Consumption: Despite its high-speed operation, this device is optimized for low power consumption, ensuring energy efficiency in your designs.
  • Durability: Built with robust materials, the SY100E445JCTR is designed to withstand harsh conditions, providing a reliable solution for industrial and commercial applications.
  • Integration: This product is easily integrated into various digital systems, thanks to its standard packaging and compatibility with common logic levels.

Applications

The SY100E445JCTR is suitable for a wide range of applications, including but not limited to:

  • High-speed data acquisition systems
  • Automated test equipment
  • Telecommunications infrastructure
  • Networking equipment
  • Advanced computing systems

Technical Specifications

The device boasts a range of technical specifications that make it a top choice for engineers and designers:

  • Supply Voltage Range: Specified for optimal operation
  • Operating Temperature Range: Suitable for various environmental conditions
  • Package Type: Provided in a convenient package type for easy PCB mounting
  • Lead-Free and RoHS Compliant: Meets modern environmental and safety standards

In conclusion, the SY100E445JCTR from Microchip Technology is a superior solution for those in need of a high-speed, low-power, and durable component. With its ability to perform in a variety of applications and its adherence to environmental standards, this product stands out as a smart choice for your next project.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6690 $60.0210
22+ $5.4724 $120.3928
33+ $5.3015 $174.9495
46+ $5.1294 $235.9524
59+ $4.9584 $292.5456
78+ $4.4456 $346.7568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess