EN
  • EN
  • DE

SY100E451JC

Part No SY100E451JC
Manufacturer Microchip Technology
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 28PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Bulk
Purpose Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 6
Max Frequency 1.4GHz
Trigger Type Positive Edge
Supply Voltage - Operating -4.2 V to -5.5 V
Current - Quiescent 101mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Dimension 28-LCC (J-Lead)
Win Source Part Number 195137-SY100E451JC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100E451JC CAD Model

Description

The SY100E451JC is a high-performance, precision integrated circuit produced by Microchip Technology. This device is part of Microchip's extensive portfolio of semiconductor solutions, renowned for their reliability and cutting-edge technology. The SY100E451JC is specifically designed to meet the demanding needs of high-speed communication and data processing applications.

Key Features

  • High-Speed Performance: The SY100E451JC boasts exceptional speed capabilities, making it ideal for applications that require rapid data transfer and processing.
  • Low Power Consumption: Despite its high-speed operation, this component is engineered for efficiency, ensuring low power consumption to help maintain the overall energy efficiency of the system it is integrated into.
  • Durability: Built to last, the SY100E451JC is manufactured with robust materials that can withstand harsh environments, ensuring long-term reliability and performance.
  • Versatility: This product's versatile design makes it suitable for a wide range of applications, including telecommunications, data communication, and high-speed computing.

Technical Specifications

The SY100E451JC is equipped with a range of technical specifications that make it a powerful choice for system designers:

  • Package Type: The device comes in a PLCC (Plastic Leaded Chip Carrier) package, providing a compact footprint and ease of integration into various systems.
  • Operating Temperature: It is designed to operate within an industrial temperature range, ensuring stable performance under varying environmental conditions.
  • Quality Standards: Microchip Technology's commitment to quality means that the SY100E451JC is produced in compliance with stringent industry standards, ensuring both reliability and consistency.

Applications

The SY100E451JC's advanced features make it an excellent choice for a multitude of applications, including:

  • High-speed data transmission systems
  • Networking equipment such as routers and switches
  • Signal processing units
  • Automated test equipment
  • Industrial control systems

With its combination of speed, efficiency, and reliability, the SY100E451JC from Microchip Technology stands out as a superior solution for designers looking to enhance the performance of their high-speed digital systems.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess