EN
  • EN
  • DE

DAT-31575-SP+

Part No DAT-31575-SP+
Manufacturer Mini-Circuits
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1055198-DAT-31575-SP+
Categories OEM Parts(C-E)
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DAT-31575-SP+ CAD Model

Description

The DAT-31575-SP+ is a digital attenuator manufactured by Mini-Circuits. It's a surface-mount device (SMD) designed for precise signal attenuation in RF and microwave applications. The "SP+" likely indicates a specific performance grade or screening level.

Applications

  • Base stations: Used in cellular base stations for signal level control and calibration.
  • Test and measurement equipment: Employed in signal generators, spectrum analyzers, and other test equipment for accurate attenuation.
  • Satellite communication: Used in satellite communication systems for gain control and signal conditioning.
  • Radar systems: Integrated into radar systems for signal level adjustment and calibration.
  • Wireless communication systems: Utilized in various wireless communication systems to control signal strength.

Features

  • Digital control: Attenuation is digitally controlled, allowing for precise and repeatable settings.
  • Wide frequency range: Operates over a broad frequency range, suitable for various RF and microwave applications.
  • Surface-mount package: Comes in a surface-mount package for easy integration onto circuit boards.
  • High attenuation accuracy: Provides high attenuation accuracy over the specified frequency range.
  • Low insertion loss: Exhibits low insertion loss when attenuation is set to 0 dB.

Benefits

  • Precise signal control: Enables precise and repeatable signal level control.
  • Improved system performance: Optimizes system performance by accurately controlling signal levels.
  • Easy integration: Surface-mount package simplifies integration onto circuit boards.
  • Wideband operation: Operates over a wide frequency range, making it suitable for various applications.

Additional Details

The DAT-31575-SP+ is typically controlled via a serial or parallel interface. The attenuation range and step size are specific to the device (e.g., 0 to 31 dB in 1 dB steps). The operating frequency range can extend up to several GHz. The datasheet provides detailed specifications, including insertion loss, return loss, attenuation accuracy, and control interface information. It requires a specific DC supply voltage (e.g., 3.3V or 5V) for operation.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.2041
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.5965
NEC
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7510 $58.7550
12+ $9.6419 $115.7028
19+ $9.3405 $177.4695
26+ $9.0402 $235.0452
34+ $8.7387 $297.1158
45+ $7.8344 $352.5480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,993 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess