EN
  • EN
  • DE

SY100EL16VCKC TR

Part No SY100EL16VCKC TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR DIFF 5V/3.3V 8-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1104243-SY100EL16VCKC TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100EL16VCKC TR CAD Model

Description

The SY100EL16VCKC TR from Microchip Technology is a cutting-edge differential receiver that offers exceptional performance and reliability for advanced digital systems. With its robust design and state-of-the-art ECLinPS MAX™ technology, this device is engineered to meet the stringent requirements of high-speed data communication and signal processing applications.

Key Features

  • High-Speed Operation: The SY100EL16VCKC TR operates at exceptional speeds, making it suitable for applications requiring fast signal processing and data throughput.
  • Differential Design: This receiver is designed to handle differential signals, providing improved noise immunity and signal integrity over single-ended designs.
  • Extended Temperature Range: With an operational temperature range from -40°C to +85°C, the device is reliable in various environmental conditions, making it versatile for different industrial applications.
  • 5V Power Supply: The device operates on a 5V power supply, which is compatible with many standard systems and simplifies power management.
  • PECL Mode: The SY100EL16VCKC TR supports Positive Emitter Coupled Logic (PECL) mode, which is essential for high-speed digital circuits.

Applications

The SY100EL16VCKC TR is ideal for a range of applications, including:

  • High-speed data transmission systems
  • Automated test equipment
  • Telecommunications infrastructure
  • Signal processing units
  • Professional audio and video equipment

Product Specifications

Microchip Technology's SY100EL16VCKC TR is packaged in a compact 5x5 mm 32-lead VFQFN package, which is suitable for space-constrained applications. The device also features a fail-safe input structure that ensures a known output state when input signals are lost. With its integrated termination resistors, the SY100EL16VCKC TR simplifies PCB layout and reduces component count, which can help streamline the design process and reduce overall system costs.

Whether you are designing a high-speed communication system or a sophisticated signal processing platform, the SY100EL16VCKC TR from Microchip Technology provides the performance and reliability that modern digital applications demand.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFFER 25BIT REG DDR2 96-BGA
Lowest to $3.3911
Adesto Technologies
CMIC, SKL AIO POWER SEQUENCING
Lowest to $0.4090
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Renesas Electronics America
IC REGIST BUFFER 25BIT DDR 96BGA
Lowest to $2.5338
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
Adesto Technologies
CMIC, PWROK GENERATOR AND STARTU
Lowest to $0.1554

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess