EN
  • EN
  • DE

SY100EPT23LKCTR

Part No SY100EPT23LKCTR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR DUAL 3.3V 8-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal LVPECL
Output Signal LVTTL
Output Type Non-Inverted
Temperature Range - Operating 0°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 212485-SY100EPT23LKCTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100EPT23LKCTR CAD Model

Description

Product Overview: SY100EPT23LKCTR from Microchip Technology

The SY100EPT23LKCTR is a high-performance, precision-engineered electronic component manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This product is designed to meet the rigorous demands of modern digital systems, providing reliable and efficient performance in a wide range of applications.

Key Features

  • Differential LVPECL to LVTTL/LVCMOS Translator: The core functionality of the SY100EPT23LKCTR is to translate signals from differential Low Voltage Positive Emitter Coupled Logic (LVPECL) to Low Voltage Transistor-Transistor Logic (LVTTL) or Low Voltage Complementary Metal-Oxide-Semiconductor (LVCMOS) levels, ensuring compatibility between different logic families.
  • High-Speed Operation: Engineered for high-speed operation, this translator is capable of handling fast signal transitions, making it suitable for high-frequency applications that require quick data processing and minimal signal delay.
  • Power Supply Range: The device operates over a broad power supply range, accommodating various system requirements and enhancing its versatility in multiple circuit configurations.
  • Temperature Range: The SY100EPT23LKCTR is built to perform reliably across a wide temperature range, ensuring stable operation in environments that experience temperature fluctuations.
  • Packaging: It comes in a compact package that is designed for easy integration into space-constrained applications, without compromising on performance.

Applications

The SY100EPT23LKCTR is well-suited for a variety of applications including, but not limited to:

  • Telecommunications equipment
  • Data communication systems
  • Networking hardware
  • High-speed data acquisition systems
  • Industrial control and automation

Quality and Reliability

As with all products from Microchip Technology, the SY100EPT23LKCTR is manufactured to the highest quality standards. It undergoes rigorous testing to ensure its reliability and performance under diverse conditions. This commitment to quality makes it a preferred choice for designers and engineers looking for a dependable solution for their signal translation needs.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1237
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON (1.2x1)
Need more? Email Us
Rochester Electronics
LOGIC LEVEL TRANSLATION SWITCH
Lowest to $1.6274
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1456
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.6227
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.8108
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $93.8438
Diodes Incorporated
IC TRNSLTR BIDIR X2DFN0910-6
Lowest to $0.1533
ON Semiconductor
IC TRNSLTR UNIDIR 14TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess