EN
  • EN
  • DE
  • IT

MC10ELT24DR2

Part No MC10ELT24DR2
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR TTL-DIFF ECL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal TTL
Output Signal ECL
Output Type Differential
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 207791-MC10ELT24DR2
Ultra Librarian 3D Model Ultra Librarian MC10ELT24DR2 CAD Model

Description

ON Semiconductor MC10ELT24DR2: Differential ECL to TTL Translator

The ON Semiconductor MC10ELT24DR2 is a high-performance differential ECL (Emitter Coupled Logic) to TTL (Transistor-Transistor Logic) translator designed to address the need for interfacing between these two distinct logic families. This integrated circuit is part of ON Semiconductor's 10ELT series, which is renowned for its high-speed signal processing capabilities and reliability in various electronic applications.

The MC10ELT24DR2 is capable of translating ECL logic levels to TTL logic levels with minimal delay, making it an ideal choice for systems that require fast and accurate data transfer between different logic domains. The translator operates with a wide voltage range, typically from -4.2V to -5.5V for ECL inputs, and a 5V supply for TTL outputs, ensuring compatibility with a broad range of existing systems and power supplies.

This device features a differential ECL input structure which provides enhanced noise immunity and allows for the reception of true ECL level signals. It's optimized for low skew and has a maximum propagation delay of typically 2.5 ns, ensuring high-speed operation for critical applications. The MC10ELT24DR2 is available in an SOIC-8 package, providing a compact solution that is easy to integrate into space-constrained designs.

The MC10ELT24DR2 is commonly used in telecommunications, computing, and industrial applications where high-speed logic level translation is necessary. Its robust design includes ESD protection circuits on all pins, which safeguard the device from electrostatic discharge events, enhancing its durability and reliability in harsh environments.

ON Semiconductor's commitment to quality is evident in the MC10ELT24DR2, which is fabricated using a high-performance Silicon-Germanium process that ensures excellent performance over temperature and process variations. Whether you are designing high-speed data communication equipment, precision timing circuits, or any application requiring fast and reliable logic level translation, the MC10ELT24DR2 is an outstanding choice that delivers performance, efficiency, and reliability.

For further information and complete technical specifications, designers should consult the datasheet provided by ON Semiconductor, ensuring the MC10ELT24DR2 is used within its recommended operating conditions for optimal performance.

You May Also Be Interested in

Rochester Electronics
INTERFACE CIRCUIT, PQCC14
Lowest to $2.7424
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.5547
Maxim Integrated
IC LVL XLTR LV 8MBPS SOT23-8
Need more? Email Us
Maxim Integrated
IC TRNSLTR BIDIRECTIONAL 16TQFN
Lowest to $4.2704
Maxim Integrated
Voltage Level Translator 2-CH Bidirectional 8-Pin SOT-23 T/R / IC LVL XLTR LV 8MBPS SOT23-8
Lowest to $2.2715
Maxim Integrated
IC XLATR LEVEL BIDIR 8CH 20TSSOP
Lowest to $7.5301
Maxim Integrated
IC TRNSLTR BIDIRECTIONAL 20TQFN
Lowest to $2.5434
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 20TSSOP
Lowest to $1.0033
Maxim Integrated
IC LEVEL TRANSLATOR SC70-6
Lowest to $3.8538

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $2.0394 $71.3790
80+ $1.6734 $133.8720
120+ $1.6211 $194.5320
165+ $1.5688 $258.8520
215+ $1.5165 $326.0475
290+ $1.3596 $394.2840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess