EN
  • EN
  • DE

MAX3002ETP+

Part No MAX3002ETP+
Manufacturer Maxim Integrated
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Voltage Level Translator Bidirectional 1 Circuit 8 Channel 35Mbps 20-TQFN (5x5)
Manufacturer Maxim Integrated
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-WQFN Exposed Pad
Case / Package 20-TQFN (5x5)
Family Name MAX3002
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881400-MAX3002ETP+
Ultra Librarian 3D Model Ultra Librarian MAX3002ETP+ CAD Model

Description

The MAX3002ETP+ is a state-of-the-art voltage level translator from Maxim Integrated, designed to address the needs of multi-voltage systems where signal integrity and flexibility are paramount. This compact and efficient device provides bidirectional level translation for signals between different voltage domains, making it an ideal solution for interfacing devices operating at different logic levels.

Key Features

  • Wide Voltage Range: The MAX3002ETP+ supports voltage levels ranging from 1.2V to 3.6V on the VCCA side and 1.65V to 5.5V on the VCCB side, granting it the versatility to be used in a variety of applications.
  • Bidirectional Interface: With its bidirectional translation capability, this device seamlessly transfers data between high and low voltage domains without the need for a direction control signal.
  • High-Speed Operation: The translator is capable of supporting high-speed signals, ensuring quick and reliable data transfer between components.
  • Low Quiescent Current: The MAX3002ETP+ boasts a low quiescent current, which makes it suitable for power-sensitive applications.
  • ESD Protection: The device includes robust electrostatic discharge (ESD) protection circuitry, safeguarding the interface against the damaging effects of static electricity.
  • Flow-Through Pinout: The flow-through pinout design simplifies PCB layout and reduces signal distortion, enhancing overall signal integrity.

Applications

The MAX3002ETP+ is highly adaptable and can be employed in various applications, including but not limited to:

  • Cellular Phones
  • PDAs and Handheld Devices
  • Laptop Computers
  • Data Communication Systems
  • Multivoltage Digital Interface Translation

Package and Reliability

The MAX3002ETP+ comes in a compact TQFN-20 package, which is not only space-efficient but also offers excellent thermal performance. Maxim Integrated ensures high reliability and performance consistency, making the MAX3002ETP+ a dependable choice for designers and engineers looking to bridge different voltage domains in their electronic systems.

You May Also Be Interested in

NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2709 $52.2307
54+ $1.8633 $100.6182
84+ $1.8051 $151.6284
115+ $1.7469 $200.8935
149+ $1.6886 $251.6014
199+ $1.5139 $301.2661
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,077 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess