EN
  • EN
  • DE

MAX13030EETE+T

Part No MAX13030EETE+T
Manufacturer Maxim Integrated
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Voltage Level Translator Bidirectional 1 Circuit 6 Channel 100Mbps 16-TQFN (4x4)
Manufacturer Maxim Integrated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-WQFN Exposed Pad
Case / Package 16-TQFN (4x4)
Family Name MAX13030
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MAX13030EETET, MAX13030EETE+T-ND, MAX13030EETE+TTR, MAX13030EETE+TCT, MAX13030EETE+TDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881035-MAX13030EETE+T
Ultra Librarian 3D Model Ultra Librarian MAX13030EETE+T CAD Model

Description

Maxim Integrated MAX13030EETE+T Level Translator

The MAX13030EETE+T from Maxim Integrated is a versatile and high-performance level translator designed to provide seamless voltage level translation for multi-voltage systems. This device is perfect for applications that require the interfacing of peripherals or microcontrollers operating at different voltage levels. With its bidirectional translation capabilities and broad voltage range, the MAX13030EETE+T ensures compatibility between devices, making it an essential component for modern electronic designs.

The MAX13030EETE+T offers a flexible voltage translation range from 1.2V to 3.6V on the V<sub>CCA side and 1.65V to 5.5V on the V<sub>CCB side. This broad range allows for interfacing between low-voltage and high-voltage logic without the need for additional level-shifting hardware. The device features eight channels of level translation, making it suitable for complex systems with multiple signal lines requiring translation.

This level translator is designed with Maxim Integrated's commitment to reliability and performance. It features a low quiescent current, which is ideal for power-sensitive applications. Moreover, the MAX13030EETE+T is equipped with over-voltage tolerant inputs, which protect the device against unexpected voltage spikes that could otherwise damage the system. The translator's outputs are high-impedance when disabled or when V<sub>CCA or V<sub>CCB is below the minimum operating supply voltage, further ensuring the protection of connected devices.

Encased in a compact 16-pin TQFN package, the MAX13030EETE+T is designed for space-constrained applications. It also supports a wide temperature range from -40°C to +85°C, making it suitable for industrial environments and applications with varying temperature conditions. The device is RoHS compliant, adhering to environmental standards and regulations.

Whether it's for mobile devices, computing, consumer electronics, or industrial applications, the Maxim Integrated MAX13030EETE+T level translator is an ideal solution for designers looking to bridge the gap between different logic levels, ensuring seamless communication within multi-voltage systems.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIR X2DFN0910-6
Lowest to $0.1533
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 48SSOP
Lowest to $3.1303
NXP / Nexperia
IC TRNSLTR BIDIR 14DHVQFN
Lowest to $1.4076
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.6227
Rochester Electronics
LOGIC LEVEL TRANSLATION SWITCH
Lowest to $1.6274
Texas Instruments
OCTAL BUS TRANSCEIVER WITH ADJUS / Translator Circuit Channel
Lowest to $1.3068
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $1.6480
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 16XQFN
Lowest to $0.5008
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.4160

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8129 $53.3806
32+ $3.1286 $100.1152
50+ $3.0308 $151.5400
69+ $2.9330 $202.3770
89+ $2.8353 $252.3417
119+ $2.5420 $302.4980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,550 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess