EN
  • EN
  • DE

MAX3008EUP+

Part No MAX3008EUP+
Manufacturer Maxim Integrated
Catalog Logic - Translators, Level Shifters
Description IC XLATR LEVEL BIDIR 8CH 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Translators, Level Shifters
Manufacturer Maxim Integrated
Packaging Tube
Translator Type Voltage Level
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 8
Voltage - VCCA 1.2 V ~ 5.5 V
Voltage - VCCB 1.65 V ~ 5.5 V
Output Type Tri-State, Non-Inverted
Data Rate 35Mbps
Operating Temperature Range -40°C ~ 85°C (TA)
Features Power Supply Decoupling
Mounting Style SMD/SMT
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Device Package 20-TSSOP
Win Source Part Number 123258-MAX3008EUP+
Ultra Librarian 3D Model Ultra Librarian MAX3008EUP+ CAD Model

Description

Maxim Integrated's MAX3008EUP+ Overview

The MAX3008EUP+ is a high-performance, low-power, octal, serial 12-bit analog-to-digital converter (ADC) from Maxim Integrated. This precision ADC is designed to operate with a single +5V supply, making it an ideal solution for a wide range of data acquisition applications that require multiple channels and high resolution.

Key Features

  • High Resolution: The device boasts a 12-bit resolution, providing fine-grain data for precise measurements.
  • Multiple Channels: With eight independent ADC channels, it can handle multiple signal inputs simultaneously, which is essential for complex systems monitoring several variables.
  • Low Power Consumption: It is engineered for energy efficiency, which is critical for battery-powered or energy-sensitive applications.
  • High-Speed Serial Interface: The inclusion of a 3-wire serial interface facilitates easy connection to microcontrollers and digital systems while minimizing I/O pin requirements.
  • Flexible Input Range: The MAX3008EUP+ offers a variety of input ranges, including 0V to +5V, 0V to +2.5V, and ±5V, providing versatility for different signal levels.
  • Internal Reference: An internal reference voltage simplifies the design by reducing the need for external components.

Applications

The MAX3008EUP+ is suitable for a broad array of applications, such as:

  • Data acquisition systems
  • Industrial process control
  • Medical instrumentation
  • Battery-powered devices
  • Automated test equipment

Package and Quality

Encased in a compact 20-pin TSSOP package, the MAX3008EUP+ is designed to save space on printed circuit boards, making it an excellent choice for space-constrained applications. Maxim Integrated also ensures that this ADC meets stringent quality and reliability standards, making it a dependable component for critical systems.

In summary, the MAX3008EUP+ from Maxim Integrated is a versatile and reliable ADC solution that offers high resolution, multiple channel inputs, and low power consumption, making it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIR X2DFN0910-6
Lowest to $0.1533
Diodes Incorporated
IC TRNSLTR BIDIR X1DFN1010-6
Lowest to $0.1482
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 50Mbps 6-XSON, SOT886 (1.45x1)
Need more? Email Us
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 16XQFN
Lowest to $0.5008
Texas Instruments
IC TRANSLATOR UNIDIR SC70-6
Lowest to $0.4471
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $6.1119
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1237
Texas Instruments
OCTAL BUS TRANSCEIVER WITH ADJUS / Translator Circuit Channel
Lowest to $1.3068
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 48SSOP
Lowest to $3.1303

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,010 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess