EN
  • EN
  • DE

MC74VHC373DTR2

Part No MC74VHC373DTR2
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description Octal D-Type Latch with 3-State Output | IC LATCH OCTAL D 3ST 20-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage (V) 2V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 4.9ns
Current - Output High, Low 8mA, 8mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number 74VHC373
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1219962-MC74VHC373DTR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74VHC373DTR2 CAD Model

Description

ON Semiconductor MC74VHC373DTR2 Octal Transparent Latch

The MC74VHC373DTR2 is a high-performance, octal transparent latch integrated circuit from ON Semiconductor, designed for use in a wide array of electronic applications requiring the temporary storage of data. This device is part of the VHC family, which is known for its low power consumption and high noise immunity, making it ideal for interfacing with high-speed logic systems.

Constructed with advanced silicon-gate CMOS technology, the MC74VHC373DTR2 offers a robust latch function with eight latches in a single package. Each latch is D-type, meaning it captures the state of the input when the Latch Enable (LE) pin is high, and retains this state when LE is low. The data is presented at the outputs when the Output Enable (OE) pin is low, ensuring controlled data flow and management.

The device operates over a wide voltage range of 2.0V to 5.5V, which allows it to be used in systems that require a lower power supply, further contributing to its energy efficiency. This feature also makes the MC74VHC373DTR2 compatible with a variety of logic levels, ensuring easy integration into mixed-voltage systems.

Additional key features of the MC74VHC373DTR2 include:

  • High speed: The device can handle data rates typically up to 5.5V.
  • Low power dissipation: It has a significantly reduced power consumption compared to conventional CMOS devices, which is crucial for battery-powered and energy-saving applications.
  • High noise immunity: The latch is designed to withstand voltage spikes and other noise, ensuring reliable performance in electrically noisy environments.
  • Improved output drive capability: The outputs can drive up to 8 LSTTL loads, providing excellent signal propagation to downstream components.

The MC74VHC373DTR2 is provided in a TSSOP-20 package, which is surface-mountable and suitable for automated assembly processes. Its compact form factor allows for a high-density mounting, making it an excellent choice for space-constrained applications. Whether it's for use in data storage, communication systems, computers, or control systems, the MC74VHC373DTR2 by ON Semiconductor provides a reliable and efficient solution for temporary data holding requirements.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES / Channel IC
Lowest to $2.4028
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
Lowest to $5.6264
NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.9148
Texas Instruments
IC QUAD BISTABLE LATCH 16SO / Channel IC
Lowest to $0.7296
Texas Instruments
PROTOTYPE
Lowest to $0.7195
Texas Instruments
IC LATCH TRANSP OCTAL D 20SO / Channel IC
Need more? Email Us
Renesas Electronics America
IC LATCH 12-24BIT MUX D 56-TSSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP
Need more? Email Us
Texas Instruments
54LS373 OCTAL D-TYPE TRANSPARENT / Channel IC
Lowest to $48.0661
ON Semiconductor
D LATCH, LOW LEVEL TRIGGERED, / Channel IC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4287 $57.8583
22+ $5.2749 $116.0478
34+ $5.1097 $173.7298
47+ $4.9446 $232.3962
61+ $4.7805 $291.6105
81+ $4.2862 $347.1822
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess