EN
  • EN
  • DE

SY89222LMG-TR

Part No SY89222LMG-TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 8MLF  /  Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-MLF® (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series SY89
Package Tape & Reel
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal TTL
Output Signal PECL
Output Type Differential
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-VFDFN Exposed Pad, 8-MLF®
Supplier Device Package 8-MLF® (2x2)
Base Product Number SY89222
Other Names 576-2947-6,576-2947-2,SY89222LMGTR,SY89222LMGTR,576-2947-1,SY89222LMG TR,SY89222LMG TR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256096-SY89222LMG-TR
Ultra Librarian 3D Model Ultra Librarian SY89222LMG-TR CAD Model

Description

Microchip Technology's SY89222LMG-TR: High-Speed Precision Logic Device

The SY89222LMG-TR from Microchip Technology is a state-of-the-art, high-speed precision logic device designed to meet the stringent requirements of advanced communication systems. This product is part of Microchip's high-performance clock management portfolio and is optimized for low-skew, low-jitter, and high-frequency applications.

Key Features

  • High-Speed Operation: The SY89222LMG-TR operates at exceptional speeds, making it suitable for high-frequency clock distribution and signal processing tasks.
  • Low Skew: It provides extremely low skew outputs which are critical for maintaining signal integrity in synchronous systems.
  • Precision Edge Rates: The device offers precision edge rates that ensure minimal signal distortion, providing reliable and consistent performance.
  • Flexible Voltage Support: This product supports a wide range of power supply voltages, offering design flexibility for various system requirements.
  • Industrial Temperature Range: It is designed to operate over an industrial temperature range, ensuring functionality in diverse operating environments.

Applications

The SY89222LMG-TR is ideal for applications that require high-speed signal processing and precise timing, such as:

  • Telecommunications equipment
  • Networking infrastructure
  • Data centers
  • High-speed computing
  • Test and measurement systems

Product Packaging and Availability

The SY89222LMG-TR is provided in a surface-mount package, ensuring easy integration into PCB designs. It is available in tape and reel format to facilitate efficient assembly processes, especially for high-volume production runs.

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the SY89222LMG-TR is no exception. It undergoes rigorous testing and quality assurance measures to ensure it meets the highest industry standards. Customers can rely on this product for their critical applications where performance and uptime are paramount.

For detailed technical specifications, application notes, and support resources, designers and engineers are encouraged to visit the Microchip Technology website or contact their local sales office.

You May Also Be Interested in

Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $93.8438
Texas Instruments
OCTAL BUS TRANSCEIVER WITH ADJUS / Translator Circuit Channel
Lowest to $1.3068
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.7128
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.8108
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 50Mbps 6-XSON, SOT886 (1.45x1)
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1456
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $1.6480
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6TSSOP
Lowest to $0.3784
Texas Instruments
IC TRANSLATOR BIDIR 14TSSOP
Lowest to $0.8437

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess