EN
  • EN
  • DE

MC10ELT25DTG

Part No MC10ELT25DTG
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR ECL-TTL DIFF 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal ECL
Output Signal TTL
Output Type Non-Inverted
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 133772-MC10ELT25DTG
Ultra Librarian 3D Model Ultra Librarian MC10ELT25DTG CAD Model

Description

ON Semiconductor MC10ELT25DTG - Differential ECL to TTL Translator

The MC10ELT25DTG is a high-performance integrated circuit created by ON Semiconductor, designed specifically to translate differential ECL (Emitter Coupled Logic) signals to TTL (Transistor-Transistor Logic) output levels. This device is an essential component for systems requiring the interfacing between ECL-based equipment and TTL-compatible devices, ensuring seamless communication and signal integrity across mixed-logic environments.

Key Features:

  • Differential ECL Inputs: The MC10ELT25DTG accepts differential ECL-level signals, which are known for their high-speed and low-noise characteristics, making it ideal for high-frequency or noise-sensitive applications.
  • TTL Output: The translator converts the ECL input levels to TTL output levels, allowing for direct interfacing with TTL logic devices without the need for additional level-shifting components.
  • High Speed: With propagation delay times typically less than 3.5 ns, the MC10ELT25DTG ensures swift signal translation, contributing to overall system speed and responsiveness.
  • Power Supply: The device operates with a standard -4.2 V ECL supply voltage, which is common in ECL logic systems, thus simplifying power management within mixed-logic systems.
  • Temperature Range: The MC10ELT25DTG is designed to function over a full industrial temperature range, ensuring reliability and performance under varying environmental conditions.

Applications:

The ON Semiconductor MC10ELT25DTG is versatile and can be used in a wide range of applications, including but not limited to:

  • High-speed data communication and processing systems
  • Signal translation in mixed-logic systems
  • Telecommunications and networking equipment
  • Test and measurement equipment
  • Computer systems and servers

Package and Quality:

The device is offered in a SOIC-8 package, which is compact and suitable for surface-mount technology (SMT), making it ideal for modern, high-density electronic assemblies. ON Semiconductor is committed to delivering high-quality products, and the MC10ELT25DTG is no exception, meeting rigorous industry standards for performance and reliability.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1237
Nexperia USA Inc.
IC LP CONFIG GATE V-XLATR 6XSON
Need more? Email Us
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 48SSOP
Lowest to $3.1303
Texas Instruments
IC TRANSLATOR UNIDIR SC70-6
Lowest to $0.4471
ON Semiconductor
IC TRNSLTR UNIDIR 14TSSOP
Need more? Email Us
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.4160
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $14.6893
Texas Instruments
OCTAL BUS TRANSCEIVER WITH ADJUS / Translator Circuit Channel
Lowest to $1.3068
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $93.8438

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess