EN
  • EN
  • DE

SN74BCT374DBR

Part No SN74BCT374DBR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 16SSOP  /  Flip Flop 1 Element D-Type 8 Bit Positive Edge 16-SSOP (0.209", 5.30mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74BCT
Package Tape & Reel (TR)
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 70 MHz
Max Propagation Delay @ V, Max CL 9.1ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 15mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 5 mA
Input Capacitance 6 pF
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Supplier Device Package 16-SSOP
Package / Case 16-SSOP (0.209", 5.30mm Width)
Base Product Number 74BCT374
Other Names 2156-SN74BCT374DBR,TEXTISSN74BCT374DBR
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258516-SN74BCT374DBR
Ultra Librarian 3D Model Ultra Librarian SN74BCT374DBR CAD Model

Description

The SN74BCT374DBR is a high-performance, octal edge-triggered D-type flip-flop integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device features a robust build that ensures reliability and efficiency in a wide range of digital applications.

Key Features

  • Logic Type: Octal D-Type Flip-Flop with 3-state outputs
  • Edge Triggered: Captures data on the rising edge of the clock signal, ensuring precise timing and synchronization.
  • 3-State Outputs: This feature allows for connection to a bus-structured system. The outputs can be put in a high-impedance state, effectively disconnecting them from the bus.
  • Wide Operating Temperature Range: Suitable for industrial applications with a range of -40°C to 85°C.
  • Supply Voltage: Operates at 4.5V to 5.5V, making it compatible with standard TTL power levels.

Applications

The SN74BCT374DBR is versatile and can be used in various digital systems such as:

  • Data storage and retrieval
  • Communication systems
  • Processors and microcontrollers
  • Bus drivers and buffer memory devices

Package and Quality

TI's SN74BCT374DBR comes in a SSOP (Shrink Small-Outline Package) type, which is ideal for space-constrained applications. The device's package is designed to optimize the PCB space without compromising performance. Additionally, the product adheres to TI's stringent quality control measures, ensuring high reliability and performance consistency.

Environmental Compliance

Committed to environmental stewardship, Texas Instruments ensures that the SN74BCT374DBR complies with international standards such as RoHS (Restriction of Hazardous Substances). This compliance reflects TI's dedication to reducing the environmental impact of their products and promoting sustainability in electronics.

Ordering and Availability

For purchasing and detailed specifications, customers can visit the Texas Instruments website or contact authorized distributors. The part number SN74BCT374DBR is the key identifier for this specific model, ensuring that customers receive the exact component suited to their needs.

You May Also Be Interested in

Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14SOIC
Need more? Email Us
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.1455
NXP / Nexperia
IC FF D-TYPE SNGL 8BIT 20SO
Lowest to $0.6260
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 6BIT 16SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DUAL 4BIT 24SOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $48.1127
Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop With Data Enable
Lowest to $0.7512
ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Lowest to $5.8766

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess