EN
  • EN
  • DE

SN74AC534DW

Part No SN74AC534DW
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20SOIC  /  Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74AC
Package Tube
Function Standard
Type D-Type
Output Type Tri-State, Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 150 MHz
Max Propagation Delay @ V, Max CL 10.5ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 2V ~ 6V
Current - Quiescent (Iq) 4 µA
Input Capacitance 4.5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-SOIC
Package / Case 20-SOIC (0.295", 7.50mm Width)
Base Product Number 74AC534
Other Names TEXTISSN74AC534DW,-SN74AC534DWR,2156-SN74AC534DW,296-4330-5,-296-4330-5,-SN74AC534DWG4,SN74AC534DWE4,-SN74AC534DWE4,SN74AC534DWG4,-296-4330-5,SN74AC534DWE4,-SN74AC534DWG4R,SN74AC534DWG4,-SN74AC534DWE4R
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258682-SN74AC534DW
Ultra Librarian 3D Model Ultra Librarian SN74AC534DW CAD Model

Description

The SN74AC534DW is a high-quality octal D-type flip-flop with clear, designed and manufactured by Texas Instruments. This integrated circuit is part of the 74AC series, known for its advanced CMOS logic technology that ensures high speed and low power consumption. The SN74AC534DW is encapsulated in a 20-pin SOIC package, offering a compact footprint for space-conscious applications.

Key Features

  • Logic Type: Octal D-type flip-flop with clear
  • Operating Voltage: Ranges from 2V to 6V, accommodating various logic level requirements and providing design flexibility.
  • Output Drive Capability: Capable of driving up to 24mA at the outputs, allowing the chip to drive heavier loads when necessary.
  • Edge-Triggered: Features a positive-edge triggered clock input which ensures reliable operation and easy integration into timing-sensitive circuits.
  • Clear Function: Comes with a clear input that, when activated, resets all flip-flops, ensuring a known start-up state for safety-critical applications.
  • Package Type: Housed in a 20-pin SOIC package that is widely accepted and easily solderable, facilitating manufacturing and prototyping processes.

Applications

The SN74AC534DW is versatile and can be used in a wide array of electronic applications. Common uses include:

  • Data storage and retrieval systems
  • Communication systems
  • Microprocessor or microcontroller interface
  • Industrial controls
  • Instrumentation

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74AC534DW is no exception. Each device undergoes rigorous testing to ensure it meets the high standards expected of TI products. Engineers and designers can confidently incorporate the SN74AC534DW into their designs, knowing it delivers consistent performance and durability.

Support and Resources

For additional information, including detailed specifications, technical documents, and application notes, customers can visit the Texas Instruments website or contact their support team. TI provides extensive resources to support designers throughout the development process, from initial concept to final production.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Need more? Email Us
Texas Instruments
DUAL NEGATIVE-EDGE-TRIGGERED J-K FLIP-FLOP WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16TSSOP
Lowest to $1.0470
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Lowest to $1.3199
Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop With Data Enable
Lowest to $0.7512
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Lowest to $3.4738
STMicroelectronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.3269
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Lowest to $5.8766
Texas Instruments
DUAL D-TYPE POSITIVE-EDGE-TRIGGERED FLIP-FLIP-FLOPS WITH PRESET AND CLEAR
Lowest to $0.4571

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess