EN
  • EN
  • DE

SY100S371JC

Part No SY100S371JC
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description TRIPLE 4-INPUT MULTIPLEXER WITH ENABLE | IC MUX TRIPLE 4-INPUT 28-PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 4.2V ~ 5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.48x11.48)
Family Part Number 100S371
Manufacturer Pack Quantity 38
MSL Level 1 (Unlimited)
Win Source Part Number 1262912-SY100S371JC
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100S371JC CAD Model

Description

Microchip Technology SY100S371JC - High-Speed TTL Logic IC

The SY100S371JC from Microchip Technology is a high-speed, TTL logic integrated circuit designed to meet the demanding requirements of fast communication and data processing systems. This precision-engineered device is part of Microchip's Synergy series, which is renowned for its performance and reliability in critical applications.

Key Features:

  • Technology: The SY100S371JC is built on advanced TTL (Transistor-Transistor Logic) technology, ensuring high-speed operation and compatibility with existing TTL logic families.
  • Functionality: This IC is a versatile component that can be used in a variety of digital applications, including but not limited to, counters, shift registers, and control circuits.
  • Package: It is offered in a robust JC-type PLCC (Plastic Leaded Chip Carrier) package, which provides excellent protection for the IC and ensures stable performance over a wide range of environmental conditions.
  • Supply Voltage: The device operates on a typical 5V power supply, making it easy to integrate into standard digital systems without the need for additional voltage regulation components.
  • Temperature Range: The SY100S371JC is designed to operate over an extended industrial temperature range, ensuring reliability in various operating environments.
  • Speed: With its high-speed capabilities, this IC is particularly well-suited for applications requiring fast signal processing and throughput.

Applications:

The SY100S371JC is ideal for use in a range of applications, including but not limited to:

  • High-speed data acquisition systems
  • Telecommunications equipment
  • Networking hardware
  • Test and measurement instruments
  • Computer systems and peripherals

Quality and Support:

As with all Microchip Technology products, the SY100S371JC is manufactured to the highest quality standards. Customers can expect robust support, including comprehensive technical documentation, application notes, and responsive customer service to ensure successful integration into their projects.

You May Also Be Interested in

Nexperia USA Inc.
DECODER/DRIVER, LVC/LCX/Z SERIES
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 2X2:1 20-QFN
Lowest to $18.9180
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16SOIC
Lowest to $0.3136
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Harris Corporation
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 3 X 2:1 28-PLCC
Lowest to $23.2836
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2114 $62.5368
28+ $4.2758 $119.7224
42+ $4.1418 $173.9556
58+ $4.0090 $232.5220
75+ $3.8750 $290.6250
100+ $3.4742 $347.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess