EN
  • EN
  • DE

SY10E136JC

Part No SY10E136JC
Manufacturer Microchip Technology
Catalog Logic - Counters, Dividers
Description IC COUNTER UP/DOWN 6-BIT 28-PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 6
Reset Asynchronous
Timing Synchronous
Count Rate 650MHz
Trigger Type Positive Edge
Supply Voltage - Operating 4.2 V to 5.5 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.5x11.5)
Win Source Part Number 112075-SY10E136JC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY10E136JC CAD Model

Description

Microchip Technology's SY10E136JC: A High-Speed 9-Bit Multiplexer

The SY10E136JC is a high-performance 9-bit multiplexer from the renowned manufacturer Microchip Technology. This device is designed to meet the demanding requirements of high-speed data communication and signal processing applications. With its robust ECL (Emitter Coupled Logic) technology, the SY10E136JC offers excellent performance characteristics, including fast propagation delays and high data throughput.

Key Features

  • High-Speed Operation: The SY10E136JC operates at exceptional speeds, making it suitable for high-frequency applications where timing is critical.
  • 9-Bit Multiplexing: This device can handle 9 separate input channels, providing flexibility in routing and switching digital signals within complex systems.
  • Differential ECL Outputs: The differential outputs ensure improved signal integrity and noise immunity, which is crucial for maintaining data integrity in noisy environments.
  • Single 5V Power Supply: Designed to work with a standard 5V power supply, this multiplexer simplifies power management in systems that operate on conventional voltage levels.

Applications

The SY10E136JC is suitable for a wide range of applications, including but not limited to:

  • Data transmission systems
  • High-speed networking equipment
  • Signal routing in telecommunication infrastructures
  • Automated test equipment (ATE)
  • Military and aerospace electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SY10E136JC is no exception. This multiplexer is built to meet stringent industry standards, ensuring reliable performance in a variety of environmental conditions. Users can trust the SY10E136JC for mission-critical applications where failure is not an option.

Conclusion

Overall, the SY10E136JC from Microchip Technology stands out as a high-speed, reliable solution for systems requiring efficient signal multiplexing. Its combination of speed, flexibility, and signal integrity makes it a valuable component for designers looking to optimize their high-performance digital systems.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC 4-BIT BINARY COUNTER 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $0.3399
Texas Instruments
IC DECADE COUNTER/DIVIDER 14SOIC / Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-SOIC
Lowest to $3.2014
Texas Instruments
IC BINARY COUNTER 4-BIT 16TSSOP
Lowest to $0.9314
Texas Instruments
IC COUNTER BIN SYNC 4BIT 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $6.1166
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Texas Instruments
IC COUNTER BINARY 4BIT 16SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16TSSOP
Need more? Email Us
Texas Instruments
IC COUNTER BINARY ASYNC 16TSSOP / Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP
Lowest to $1.1276

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8937 $59.3622
15+ $8.1173 $121.7595
23+ $7.8644 $180.8812
31+ $7.6103 $235.9193
40+ $7.3574 $294.2960
53+ $6.5962 $349.5986
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,040 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess