Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 10EL
Package Tube
Product Status Obsolete
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 10EL16
Standard Package 100
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256379-SY10EL16VBKC
Ultra Librarian 3D Model Ultra Librarian SY10EL16VBKC CAD Model

Description

Microchip Technology's SY10EL16VBKC: A High-Performance Differential Receiver

The SY10EL16VBKC from Microchip Technology is a sophisticated differential receiver designed for high-speed digital data applications. This product stands out in the market for its ability to provide exceptional performance in terms of speed and signal integrity. Engineered with advanced semiconductor technology, the SY10EL16VBKC is ideal for system applications that demand high data rates and minimal signal degradation over extended distances.

At the heart of the SY10EL16VBKC is its differential line receiver, which is capable of translating any differential signal, with a positive swing as low as 150 mV, into a pair of complementary outputs. This feature makes it particularly suitable for interfacing with differential sources such as twisted pair cables or backplane traces, where noise immunity and signal fidelity are critical.

The device operates over a wide voltage range, from 4.2V to 5.5V, which allows for flexible integration into various system designs. Additionally, the SY10EL16VBKC boasts a maximum propagation delay of only 1.2ns, ensuring that high-speed signals are processed with minimal latency. This is particularly important in applications such as high-speed networking, data communication, and signal processing where timing precision is crucial.

Microchip Technology's SY10EL16VBKC also features a fail-safe function that ensures the receiver output will be in a high state when inputs are open. This design consideration adds a layer of reliability for systems that may experience disconnected inputs due to maintenance or fault conditions.

For ease of implementation, the SY10EL16VBKC is offered in a compact 8-pin SOIC package, making it a space-saving solution for densely populated circuit boards. Whether it's used in telecommunications, data acquisition systems, or high-speed computing applications, the SY10EL16VBKC differential receiver is engineered to deliver top-notch performance while maintaining signal integrity.

Overall, the SY10EL16VBKC from Microchip Technology is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Its combination of speed, precision, and robustness makes it an excellent choice for designers looking to enhance the performance of their high-speed data systems.

You May Also Be Interested in

Texas Instruments
3.3-V ABT SCAN TEST DEVICES WITH 18-BIT UNIVERSAL BUS TRANSCEIVERS | IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $10.6092
ECAD model for SN74LVTH18502APM
ON Semiconductor
3.3 V / 5 V Hex Differential Line Receiver/Driver | IC TCVR/DRVR HEX DIFF ECL 32LQFP
Lowest to $11.2492
ECAD model for MC100EP116FAR2
Texas Instruments
28-Bit to 56-Bit Registered Buffer With Address Parity Test One Pair to Four Pair Differential Clock PLL Driver
Lowest to $10.5127
ECAD model for SN74SSQEC32882ZALR
Texas Instruments
4 BIT BINARY FULL ADDERS WITH FAST CARRY | IC BIN FULL 4BIT ADD CAR 16-SOIC
Lowest to $0.7150
ECAD model for SN74LS283DR
IDT, Integrated Device Technology Inc
IC BUFFER 25BIT REG DDR2 96-BGA
Need more? Email Us
ECAD model for 74SSTUBF32866BBFG
NXP / Nexperia
IC BUFFER/DRIVER OCTAL 24SOIC
Need more? Email Us
ECAD model for N74F656AD,623
Texas Instruments
4-1 MULTIDMULTI TRANSCVR 56TSSOP
Need more? Email Us
ECAD model for 74ABTH16460DGGRE4
Fairchild/ON Semiconductor
IC ADDER BIN W/CARRY 4BIT 16-DIP
Need more? Email Us
ECAD model for DM74LS83AN
Texas Instruments
8-BIT LVTTL-TO-GTLP ADJUSTABLE-EDGE-RATE REGISTERED TRANSCEIVER WITH SPLIT LVTTL PORT AND FEEDBACK PATH
Need more? Email Us
ECAD model for SN74GTLP2033DGVR

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention