EN
  • EN
  • DE
  • IT

SN74TVC3010DBQRG4

Part No SN74TVC3010DBQRG4
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description 10-BIT VOLTAGE CLAMP | IC PROG V CLAMP 24-QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Logic Type Voltage Clamp
Resolution 10
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-SSOP
Supplier Device Package 24-SSOP/QSOP
Family Part Number 74TVC3010
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Win Source Part Number 1256096-SN74TVC3010DBQRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74TVC3010DBQRG4 CAD Model

Description

SN74TVC3010DBQRG4 Voltage Clamp by Texas Instruments

The SN74TVC3010DBQRG4 is a state-of-the-art voltage clamp and level shifter device designed by Texas Instruments to provide high-speed signal conditioning for multi-voltage systems. This device is particularly suitable for applications that require the interfacing of systems operating at different voltage levels, ensuring signal integrity and protection against higher voltage levels.

The SN74TVC3010DBQRG4 features ten channels, each capable of clamping positive and negative over-voltage conditions to protect downstream components from electrical overstress. Its bidirectional interface allows for seamless communication between devices, making it an ideal choice for mixed-voltage systems where data transfer between different voltage domains is necessary.

One of the key characteristics of this product is its low on-state resistance, which minimizes signal distortion and ensures a high level of signal fidelity. Additionally, the device is designed to support a wide range of voltage levels, from 1.8V to 5.5V, providing flexibility for various applications such as mobile phones, notebooks, and other portable devices where power efficiency is critical.

The SN74TVC3010DBQRG4 also boasts a robust ESD protection system, safeguarding sensitive circuitry against electrostatic discharges that can occur during handling or operation. This feature is particularly beneficial in environments where ESD events are prevalent, ensuring the longevity and reliability of the product.

Manufactured in a compact SSOP (Shrink Small Outline Package) form factor, the SN74TVC3010DBQRG4 is designed for space-constrained applications. Its small footprint allows designers to integrate it into their systems without significantly increasing the overall size of their designs.

Texas Instruments' commitment to quality is evident in the SN74TVC3010DBQRG4, with rigorous testing and validation processes ensuring that each device meets the highest performance standards. Whether used in consumer electronics, industrial control systems, or communication infrastructure, the SN74TVC3010DBQRG4 is an excellent choice for designers looking to enhance system robustness and ensure seamless operation across different voltage levels.

You May Also Be Interested in

Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
STMicroelectronics
IC INVERTER DUAL COMPL 14-DIP
Lowest to $0.1756
Fairchild/ON Semiconductor
Dual Output 13-Bit Register with SSTL-2 Compatible I/O and Reset
Lowest to $19.1638
Microchip Technology
5V/3.3V HIGH-SPEED DIFFERENTIAL RECEIVER | IC RCVR HS DIFF 5V/3.3V 8-MSOP
Lowest to $2.9383
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
Texas Instruments
3.3-V ABT SCAN TEST DEVICES WITH 20-BIT UNIVERSAL BUS TRANSCEIVERS | IC SCAN-TEST-DEV/XCVR 64-LQFP
Need more? Email Us
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.7622
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3324 $51.3128
53+ $1.9137 $101.4261
81+ $1.8539 $150.1659
112+ $1.7941 $200.9392
145+ $1.7343 $251.4735
193+ $1.5549 $300.0957
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess