EN
  • EN
  • DE
  • IT

W24258S-70LE(EL)

Part No W24258S-70LE(EL)
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOP28
Manufacturer Winbond Electronics
Manufacturer Homepage www.winbond.com
RoHS State Request Verification
Win Source Part Number 757982-W24258S-70LE(EL)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W24258S-70LE(EL) CAD Model

Description

The W24258S-70LE(EL) is a 32K x 8 bit high-speed static RAM (SRAM) device from Winbond Electronics. It's designed for applications that require fast access times and low power consumption. This SRAM is commonly used in embedded systems, cache memory, and other high-performance applications.

Applications:

  • Embedded Systems
  • Cache Memory
  • High-Speed Data Buffering
  • Digital Signal Processing (DSP)
  • Microcontroller Systems

Features:

  • Fast Access Time: 70ns access time ensures quick data retrieval.
  • Low Power Consumption: Minimizes power usage in battery-powered applications.
  • Single 5V Power Supply: Operates from a single 5V power source.
  • Fully Static Operation: Requires no clock or refresh cycles.
  • TTL Compatible Inputs and Outputs: Facilitates easy interfacing with TTL logic.
  • Three-State Outputs: Allows for easy memory expansion.
  • Data Retention Voltage: Low data retention voltage ensures data integrity.

Benefits:

  • Increased System Performance: Fast access time improves overall system speed.
  • Extended Battery Life: Low power consumption prolongs battery life in portable devices.
  • Simplified System Design: Single power supply and TTL compatibility simplify integration.
  • Reliable Data Storage: Fully static operation ensures data integrity.
  • Easy Memory Expansion: Three-state outputs allow for straightforward memory expansion.

Additional Details:

The W24258S-70LE(EL) is available in a variety of packages, including DIP and SOIC. It operates over a temperature range of 0°C to +70°C. The device is designed for high-reliability applications and features robust protection against electrostatic discharge (ESD). Its low standby current minimizes power consumption when the device is not actively being accessed. The SRAM utilizes advanced CMOS technology to achieve high performance and low power operation. It is commonly used in applications where data must be accessed quickly and reliably. The device's fully static operation eliminates the need for complex refresh circuitry, simplifying system design. It is suitable for use in both synchronous and asynchronous memory systems. The three-state outputs allow multiple SRAM devices to share a common data bus.

You May Also Be Interested in

Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5640 $62.5600
95+ $1.2834 $121.9230
140+ $1.2432 $174.0480
195+ $1.2032 $234.6240
250+ $1.1630 $290.7500
335+ $1.0427 $349.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 275 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess