EN
  • EN
  • DE
  • IT

MCR01MZP5J473

Part No MCR01MZP5J473
Manufacturer Rohm Semiconductor
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SMD
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 711175-MCR01MZP5J473
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MCR01MZP5J473 CAD Model

Description

The MCR01MZP5J473 is a thick film chip resistor manufactured by Rohm Semiconductor. It is designed for general-purpose use in a variety of electronic circuits. The resistor has a resistance value of 47 kΩ and is available in a small 01005 case size (EIA). It offers stable and reliable performance in diverse applications.

Applications

  • Consumer Electronics: Used in smartphones, tablets, and other portable devices.
  • Industrial Equipment: Applied in control circuits, sensors, and instrumentation.
  • Automotive Electronics: Incorporated in electronic control units (ECUs) and other automotive systems.
  • Power Supplies: Functions as a current-limiting or voltage-dividing resistor.
  • LED Lighting: Limits current flow to LEDs in lighting applications.

Features

  • Thick Film Technology: Provides stable and reliable resistance values.
  • 47 kΩ Resistance: Standard resistance value for various circuit designs.
  • 01005 Case Size: Ultra-small size for high-density circuit boards.
  • High Reliability: Robust construction for long-term performance.
  • Surface Mount Device (SMD): Designed for automated assembly processes.

Benefits

  • Miniaturization: Ultra-small size enables compact circuit designs.
  • Stable Performance: Thick film technology ensures reliable resistance values over time.
  • Cost-Effective: Provides a cost-efficient solution for general-purpose applications.
  • Easy Assembly: Surface mount design simplifies automated assembly.
  • Wide Application Range: Suitable for diverse electronic applications.

Additional Details

The MCR01MZP5J473 is characterized by its resistance tolerance, temperature coefficient of resistance (TCR), and power rating. The resistance tolerance indicates the allowable deviation from the nominal resistance value. The TCR specifies how much the resistance changes with temperature variations. The power rating defines the maximum power that the resistor can dissipate without damage. It is important to adhere to the specified voltage and current limits to ensure reliable operation. The compact size requires careful handling during assembly and soldering. Refer to the manufacturer's datasheet for precise specifications and application guidelines to optimize performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess