EN
  • EN
  • DE

SY58031UMG

Part No SY58031UMG
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:8 6GHZ 32MLF / Clock Fanout Buffer 8-OUT 1-IN 1:8 32-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series Precision Edge
Packaging Tube
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input CML, LVDS, LVPECL
Output CML
Frequency - Max 6GHz
Operating Supply Voltage 2.375 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-VFQFN Exposed Pad, 32-MLF
Manufacturer Package 32-MLF (5x5)
Win Source Part Number 795928-SY58031UMG
Popularity Medium
Supply and Demand Status Limited
Family Name SY58031
Introduction Date December 02, 2003
ECCN EAR99
Country of Origin China, Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian SY58031UMG CAD Model

Description

Microchip Technology's SY58031UMG: A High-Performance Multiplexer

The SY58031UMG from Microchip Technology is a state-of-the-art, high-speed, fully differential 4:1 multiplexer that is designed to meet the demanding requirements of today's high-performance communication systems. This device is part of Microchip's high-speed, precision-logic family and is ideal for applications requiring the selection of multiple high-speed data sources.

The SY58031UMG offers exceptional signal integrity, with a maximum data rate of up to 12.5 Gbps, making it suitable for a wide range of applications, including networking, telecommunications, and data centers. With its low bit-to-bit skew and high-bandwidth capability, this multiplexer ensures minimal signal distortion and timing errors, which is critical for maintaining data fidelity in high-speed data transmission.

Featuring a 2.5V to 3.3V power supply range, the SY58031UMG is designed for interoperability with various logic levels, thereby providing design flexibility. Its fully differential design reduces the effects of common-mode noise, resulting in cleaner data transmission and improved signal quality.

The device is housed in a compact 32-pin MLF® (Micro Lead Frame) package, which not only saves board space but also offers excellent thermal performance. The SY58031UMG also includes an internal termination feature that simplifies board design and reduces external component count, further enhancing its appeal to system designers.

For ease of integration, the SY58031UMG is equipped with selectable input equalization and programmable output swing, providing designers with tools to optimize signal integrity across various physical mediums. Additionally, the multiplexer's fail-safe input protection ensures that the device remains in a high-impedance state if the inputs are disconnected, enhancing system reliability.

Overall, the SY58031UMG multiplexer from Microchip Technology is a versatile and reliable solution that delivers high-speed performance and robust signal integrity for sophisticated electronic systems. Its advanced features and design optimizations make it an excellent choice for engineers seeking to enhance their data communication infrastructure.

You May Also Be Interested in

Renesas Electronics America
Clock Buffer 4-OUT 8-Pin TSSOP Tube
Lowest to $5.7099
Microchip Technology
IC MULTIPLEXER 1 X 2:1 32MLF / Multiplexer 1 x 2:1 32-QFN (5x5)
Lowest to $14.5523
Renesas Electronics America
Clock Buffer 4-OUT 8-Pin TSSOP Tube
Need more? Email Us
Renesas Electronics America
IC Clk Buf 1: 9 133.33MHZ 16SOIC
Lowest to $6.5292
Renesas Electronics America
IC Clk Buffer 2: 6 1GHZ 28VFQFPN
Lowest to $17.6576
Renesas Electronics America
IC Clock Buffer 1: 5 20SSOP
Lowest to $3.2176
ON Semiconductor
IC CLK BUFFER 1:4 8.5GHZ 16QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 1:4 8.5 GHz 16-VFQFN Exposed Pad
Lowest to $39.5865
Renesas Electronics America
IC Clk Buffer 1: 2 250MHZ 8SOIC
Need more? Email Us
ON Semiconductor
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock IC
Lowest to $2.3948

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.1649 $80.3298
4+ $32.9558 $131.8232
5+ $31.9259 $159.6295
7+ $30.8961 $216.2727
9+ $29.8662 $268.7958
12+ $26.7766 $321.3192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess