EN
  • EN
  • DE

SY84113BUMG

Part No SY84113BUMG
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC POSTAMPLIFIER 16QFN  /  Postamplifier IC Optical Networks 16-QFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Microchip Technology
Package Tube
Type Postamplifier
Applications Optical Networks
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number SY84113
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 576-3852,-SY84113BUMG
Standard Package 100
Win Source Part Number 1127625-SY84113BUMG
Ultra Librarian 3D Model Ultra Librarian SY84113BUMG CAD Model

Description

Microchip Technology's SY84113BUMG: A High-Performance Clock Distribution Solution

The SY84113BUMG from Microchip Technology is a precision, low jitter clock distribution component that is designed to meet the demanding requirements of high-speed communication systems. This device is part of Microchip's high-performance clock and data distribution product line, which is renowned for delivering exceptional signal integrity and timing accuracy.

Key Features

  • Low Jitter Performance: The SY84113BUMG offers extremely low jitter distribution, which is critical for maintaining signal integrity in high-speed communication systems, thus ensuring reliable data transfers and system performance.
  • High-Frequency Operation: This product supports high-frequency clock signals, making it suitable for a variety of applications, including networking, telecommunications, and data centers.
  • Multiple Outputs: With multiple outputs, the SY84113BUMG can distribute a single clock input to several destinations, simplifying clock tree design and reducing component count.
  • Flexible Power Supply: The device operates on a wide range of power supply voltages, offering design flexibility and ease of integration into various system architectures.
  • Small Footprint: Housed in a compact package, the SY84113BUMG saves valuable board space, which is essential for dense circuit designs and modern electronics where space is at a premium.

Applications

The SY84113BUMG is ideal for use in several high-speed applications, including:

  • Networking equipment such as routers, switches, and base stations
  • Data center infrastructure
  • High-performance computing systems
  • Storage area networks
  • Test and measurement equipment

Reliability and Support

As with all Microchip Technology products, the SY84113BUMG is manufactured to the highest quality standards and is backed by comprehensive technical support. Engineers can rely on Microchip's expertise and resources to aid in the integration of this device into their designs, ensuring optimal performance and reliability.

You May Also Be Interested in

Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 2.125GBPS 16QFN
Need more? Email Us
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP
Lowest to $0.6683
MACOM Technology Solutions
IC AMPLIFIER 16BCC
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
Maxim Integrated
IC AMP COMP 10UMAX
Need more? Email Us
MACOM Technology Solutions
250W, GAN MMIC POWER AMPLIFIER,
Need more? Email Us
MACOM Technology Solutions
60W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6332 $53.1660
12+ $8.7247 $104.6964
18+ $8.4521 $152.1378
25+ $8.1794 $204.4850
32+ $7.9068 $253.0176
43+ $7.0888 $304.8184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess