EN
  • EN
  • DE

SY87701VZC

Part No SY87701VZC
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description IC CLOCK/DATA RECOVERY 28-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Main Purpose Ethernet, SONET/SDH, ATM applications
Input PECL, TTL
Output PECL
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 1.25Gbps
Supply Voltage - Operating 3.15 V to 5.25 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 1104531-SY87701VZC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY87701VZC CAD Model

Description

The SY87701VZC from Microchip Technology is a high-performance, integrated circuit designed for demanding telecommunications and data communications applications. As a leading provider of smart, connected, and secure embedded control solutions, Microchip Technology has developed the SY87701VZC to meet the rigorous standards of today's high-speed networks.

Key Features

  • High-Speed Operation: The SY87701VZC is capable of operating at very high data rates, making it ideal for use in applications where data throughput is critical.
  • Low Power Consumption: Designed with power efficiency in mind, the SY87701VZC helps to minimize power usage, which is essential for reducing operational costs and extending the life of battery-powered devices.
  • Flexibility: This device offers a range of features and options that provide designers with the flexibility to use it in a variety of configurations and systems.
  • Signal Integrity: With advanced signal integrity features, the SY87701VZC ensures that signals are transmitted and received with high fidelity, reducing the risk of data errors.

Applications

The SY87701VZC is suitable for a broad array of applications, particularly in areas where high data rates and reliable performance are necessary. Some common use cases include:

  • Optical networks
  • High-speed data acquisition systems
  • Backplane interconnects
  • Telecommunications equipment
  • Data center infrastructure

Technical Specifications

The SY87701VZC boasts a range of technical specifications that underscore its capabilities:

  • Package: Available in a compact package, it is designed for easy integration into various hardware layouts.
  • Quality and Reliability: Microchip Technology's commitment to quality and reliability is evident in the SY87701VZC, with rigorous testing and quality assurance processes in place to ensure performance and durability.
  • Support and Resources: Comprehensive documentation, development tools, and support are available from Microchip Technology to assist with the implementation of the SY87701VZC in your projects.

In conclusion, the SY87701VZC from Microchip Technology represents a blend of performance, efficiency, and flexibility, making it an excellent choice for a wide range of high-speed communication applications.

You May Also Be Interested in

Texas Instruments
IC DIRECT RAMBUS CLK GEN 24-QSOP
Need more? Email Us
Analog Devices Inc.
IC CLK/DATA RECOVR W/AMP 32LFCSP
Lowest to $115.2715
Renesas Electronics America
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Lowest to $7.5672
Renesas Electronics America
IC FREQ TIMING GENERATOR 28TSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC BUFF 100MHZ PCIE SATA 28SSOP
Lowest to $5.1721
Analog Devices Inc.
IC RECOVER CLOCK/DATA 48-LFCSP
Lowest to $23.8512
Microchip Technology
IC TIMING LINE CARD 256CSBGA
Lowest to $218.0452
Semtech Corporation
IC ESETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Analog Devices Inc.
IC RECOVER CLOCK/DATA 48-LFCSP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.5090 $79.0180
4+ $32.4176 $129.6704
6+ $31.4046 $188.4276
8+ $30.3915 $243.1320
10+ $29.3785 $293.7850
14+ $26.3393 $368.7502
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess