EN
  • EN
  • DE

SY88353BLMG

Part No SY88353BLMG
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description 3.3V, 3.2 Gbps Limiting Post Amplifier with Programmable Decision Threshold | IC POST AMP PROGR 3.2GBPS 16-MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Limiting Postamplifier
Applications Optical Networks
Mounting Style SMD
Manufacturer Package 16-VFQFN Exposed Pad, 16-MLF
Supplier Device Package 16-MLF (3x3)
Family Part Number SY88353B
Manufacturer Pack Quantity 100
MSL Level 2 (1 Year)
Win Source Part Number 1263100-SY88353BLMG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY88353BLMG CAD Model

Description

The SY88353BLMG from Microchip Technology is a high-performance, low-power consumption optical receiver with an integrated limiting post amplifier. This advanced component is designed to operate within a wide range of data rates, making it an ideal solution for applications such as fiber-optic receivers, high-speed data communications, and telecommunication networking equipment.

Key Features:

  • Data Rate Flexibility: The SY88353BLMG is capable of handling data rates from 1Gbps to 3.2Gbps, providing versatility for different communication standards and bandwidth requirements.
  • Integrated Amplifier: Featuring an integrated limiting post amplifier, this product offers excellent signal integrity by amplifying the received signal to a constant output amplitude, making it suitable for driving high-speed data interfaces.
  • Low Power Consumption: Designed for energy-efficient operations, the SY88353BLMG minimizes power usage, which is critical for high-density systems and power-sensitive applications.
  • Signal Detection: It includes a loss-of-signal (LOS) detection feature that provides a TTL logic-level output when the input optical signal falls below a specified threshold, ensuring reliable system performance.
  • Adjustable Output: The output amplitude can be adjusted via external control pins, allowing for optimization according to specific system requirements.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to +85°C, the SY88353BLMG is suitable for harsh environments and meets the demands of industrial-grade applications.

Applications:

  • Optical Network Routers and Switches
  • Fiber-to-the-Home (FTTH) Systems
  • SONET/SDH and Ethernet Network Equipment
  • High-Speed Data Acquisition Systems
  • Backplane Interconnects

The SY88353BLMG is packaged in a compact 3mm x 3mm 16-pin MLF® (Micro Leadframe Package) that is RoHS compliant, ensuring it meets current environmental standards for electronic components. With its robust feature set and Microchip Technology's reputation for reliability, this product is a strong choice for engineers and designers looking to enhance their high-speed optical communication systems.

You May Also Be Interested in

MACOM Technology Solutions
2500W, GAN HEMT, 65V, DC-1.215GH
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 8DIP
Lowest to $14.5523
MACOM Technology Solutions
IC LIMITING AMP 2.125GBPS 16QFN
Need more? Email Us
MACOM Technology Solutions
50W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
NOVOSENSE
ISO V-SENSING AMPLIFIER
Need more? Email Us
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
AUTOMOTIVE ISOLATED VOLTAGE SENS
Lowest to $1.6008

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess