EN
  • EN
  • DE

SY88808LMH

Part No SY88808LMH
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description LINE DRIVER/RECEIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Series *
Package Bulk
Product Status Active
Standard Package 58 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 1261606-SY88808LMH
Ultra Librarian 3D Model Ultra Librarian SY88808LMH CAD Model

Description

The SY88808LMH is a state-of-the-art integrated circuit from Microchip Technology, designed to meet the high-performance demands of modern communication systems. This product is a part of Microchip's portfolio of networking and communication devices, which are renowned for their reliability, efficiency, and advanced features. The SY88808LMH is particularly well-suited for applications that require fast data transmission and high signal integrity.

Key Features

  • High-Speed Operation: The SY88808LMH is capable of operating at very high speeds, making it an ideal choice for applications that require rapid data transfer, such as fiber optic communication systems.
  • Low Power Consumption: Designed with power efficiency in mind, this device minimizes energy usage, which is crucial for reducing operational costs and extending the lifespan of battery-powered devices.
  • Robust Signal Integrity: The device ensures a clean, strong signal, which is essential for maintaining the quality of data transmission over long distances or through noisy environments.
  • Small Form Factor: The SY88808LMH comes in a compact package, allowing for integration into systems where space is at a premium without sacrificing performance.

Applications

The versatile nature of the SY88808LMH makes it suitable for a wide range of applications. These include:

  • Data centers and high-speed computing
  • Telecommunications equipment
  • High-speed data acquisition systems
  • Industrial control and automation
  • Fiber optic transceivers and networking gear

Technical Specifications

The SY88808LMH boasts impressive technical specifications that cater to the needs of high-speed communication systems:

  • Supply Voltage: Specified in the datasheet
  • Operating Temperature Range: Specified in the datasheet
  • Data Rate: Specified in the datasheet
  • Package Type: Specified in the datasheet

For detailed technical specifications, reference designs, and application notes, please visit the Microchip Technology website or contact their support team for further assistance.

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess