EN
  • EN
  • DE

SY88923AVKG

Part No SY88923AVKG
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description 5V/3.3V 3.2Gbps HIGH-SPEED LIMITING POST AMPLIFIER | IC POST AMP HS LIMITING 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Limiting Postamplifier
Applications Optical Networks
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Family Part Number SY88923
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1263120-SY88923AVKG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY88923AVKG CAD Model

Description

The SY88923AVKG from Microchip Technology is a state-of-the-art, high-performance optical network integrated circuit designed for use in fiber-optic communication systems. This advanced product is tailored to meet the needs of modern networking applications by providing reliable, high-speed data transmission capabilities.

Key Features

  • High-Speed Operation: The SY88923AVKG is capable of operating at extremely high data rates, making it an ideal solution for applications requiring fast data transfer, such as gigabit Ethernet, Fibre Channel, and SONET/SDH systems.
  • Low Power Consumption: Designed with energy efficiency in mind, the device consumes minimal power, which helps in reducing the overall power budget of communication systems.
  • Signal Detection: It includes a built-in loss of signal (LOS) function that provides a TTL logic-level output, indicating the presence or absence of an optical input signal.
  • High Sensitivity: The SY88923AVKG boasts a high sensitivity that ensures accurate signal detection and processing even at low optical power levels.
  • Single 3.3V Supply: The device operates on a single 3.3V power supply, simplifying power management within the system.
  • Small Form Factor: Housed in a compact package, the SY88923AVKG saves valuable board space and is suitable for dense installations.

Applications

The versatility of the SY88923AVKG allows it to be used across various applications that demand high-speed data transmission and low power consumption. It is particularly well-suited for:

  • Fiber-optic receivers and transmitters
  • High-speed data communication networks
  • Telecommunication infrastructure
  • Data center connectivity solutions
  • Industrial and medical data equipment

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the SY88923AVKG is no exception. It is manufactured to the highest standards, ensuring consistent performance and durability in even the most demanding environments.

With its combination of speed, efficiency, and compact design, the SY88923AVKG is an excellent choice for designers looking to enhance their optical network capabilities with a reliable and high-quality component from Microchip Technology.

You May Also Be Interested in

Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
MACOM Technology Solutions
50W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 8DIP
Lowest to $14.5523
MACOM Technology Solutions
2W, GAN MMIC POWER AMPLIFIER, 28
Need more? Email Us
NOVOSENSE
ISO V-SENSING AMPLIFIER
Need more? Email Us
NOVOSENSE
ISO C-SENSING AMPLIFIER
Lowest to $1.7888
MACOM Technology Solutions
60W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
Maxim Integrated
IC AMP COMP 10UMAX
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 2.125GBPS 16QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2562 $62.5620
23+ $5.1333 $118.0659
35+ $4.9730 $174.0550
48+ $4.8126 $231.0048
63+ $4.6521 $293.0823
84+ $4.1709 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess