The Microchip Technology SY88973VMI is a high-performance, low-power single 3.3V supply 3.2Gbps CML Limiting Post Amplifier designed for use in fiber-optic receivers. This advanced amplifier integrates a number of features that make it an ideal choice for applications requiring fast signal processing and consistent performance, such as data centers, telecommunications, and networking equipment.
Key Features
- High Data Rates: Supports data rates up to 3.2 Gbps, ensuring compatibility with high-speed data transmission standards.
- Chatter-Free Loss-of-Signal (LOS) Output: The SY88973VMI provides a stable, chatter-free loss-of-signal indicator, which is critical for maintaining data integrity and system reliability.
- Programmable LOS Assert and De-assert Levels: Users can set the sensitivity of the LOS function to suit specific system requirements, enhancing flexibility in various applications.
- Low Power Consumption: Designed for energy efficiency, this amplifier operates on a single 3.3V power supply, minimizing power usage in high-density systems.
- Wide Operating Temperature Range: Reliable performance across a broad temperature range, suitable for harsh environments.
Applications
The SY88973VMI is ideal for a variety of applications within the fiber optics domain, including:
- Gigabit Ethernet and Fibre Channel Systems
- SONET/SDH Receivers
- High-Speed Data Communications
Product Specifications
Parameter
Value
Data Rate
Up to 3.2 Gbps
Supply Voltage
3.3V
Operating Temperature Range
-40°C to +85°C
Package Type
16-pin MLF® (QFN)
For those in need of a robust and efficient limiting post amplifier, the Microchip Technology SY88973VMI offers a compelling blend of performance, versatility, and reliability. It is a standout choice for designers looking to enhance their fiber-optic communication systems.